Visual Sound, Inc. Switchcraft 3 pin XLR cable(m) heavy duty connector CA-A3M

Description
BTX Technologies, Inc. Switchcraft XLR 3 Pin Cable Mt (m)
Description
BTX Technologies, Inc. Switchcraft XLR 3 Pin Cable Mt (m)

Suppliers

Company
Product
Description
Supplier Links
Switchcraft 3 pin XLR cable(m) heavy duty connector - CA-A3M - Visual Sound, Inc.
Broomall, PA, USA
Switchcraft 3 pin XLR cable(m) heavy duty connector
CA-A3M
Switchcraft 3 pin XLR cable(m) heavy duty connector CA-A3M
BTX Technologies, Inc. Switchcraft XLR 3 Pin Cable Mt (m)

BTX Technologies, Inc.

  • Switchcraft XLR 3 Pin Cable Mt (m)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number CA-A3M
Product Name Switchcraft 3 pin XLR cable(m) heavy duty connector
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C Straight Plug - 190806 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details