CA-A3FBAU -- SWITCHCRAFT XLR 3 PIN CABLE MT (F) BK/GLD
Visual Sound, Inc.
Switchcraft XLR 3 pin cable mt (f) Bk/Gld
CA-A3FBAU
Description
BTX Technologies, Inc.
Switchcraft XLR 3 pin cable mt (f) Black/Gold
Description
BTX Technologies, Inc.
Switchcraft XLR 3 pin cable mt (f) Black/Gold
Suppliers
Switchcraft XLR 3 pin cable mt (f) Bk/Gld
CA-A3FBAU
BTX Technologies, Inc.
Switchcraft XLR 3 pin cable mt (f) Black/Gold
BTX Technologies, Inc.
- Switchcraft XLR 3 pin cable mt (f) Black/Gold
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-A3FBAU |
|
Product Name
|
Switchcraft XLR 3 pin cable mt (f) Bk/Gld |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
Connector Type
Audio / Video
Gender
Male / Plug; Female / Jack
Geometry
Straight
View Details
2 suppliers