CA-516290590 -- EDAC PINS, CRIMP TYPE SOLD IN BAGS OF 100 PINS
Visual Sound, Inc.
Edac Pins, Crimp Type Sold in bags of 100 pins
CA-516290590
Description
BTX Technologies, Inc.
Edac Pins, Crimp Type
Description
BTX Technologies, Inc.
Edac Pins, Crimp Type
Suppliers
BTX Technologies, Inc.
Edac Pins, Crimp Type
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-516290590 |
|
Product Name
|
Edac Pins, Crimp Type Sold in bags of 100 pins |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details