CA-516230538 -- EDAC 38 PIN METAL HOOD FOR 516 SERIES CONNECTORS.
Visual Sound, Inc.
EDAC 38 Pin Metal Hood for 516 series connectors.
CA-516230538
Description
BTX Technologies, Inc.
EDAC 38 Pin Metal Hood for 516 series connectors.
Description
BTX Technologies, Inc.
EDAC 38 Pin Metal Hood for 516 series connectors.
Suppliers
EDAC 38 Pin Metal Hood for 516 series connectors.
CA-516230538
BTX Technologies, Inc.
EDAC 38 Pin Metal Hood for 516 series connectors.
BTX Technologies, Inc.
- EDAC 38 Pin Metal Hood for 516 series connectors.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-516230538 |
|
Product Name
|
EDAC 38 Pin Metal Hood for 516 series connectors. |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; D-Sub Connector
Gender
Male / Plug (optional feature); Female / Jack (optional feature)
Geometry
Straight (optional feature); Right Angle (optional feature)
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Straight
Termination
Crimp
View Details