CA-516090000402 -- EDAC 90 PIN RECEPT. W/ NUT
Visual Sound, Inc.
EDAC 90 Pin Recept. W/ Nut
CA-516090000402
Description
BTX Technologies, Inc.
EDAC 90 pin receptacle with lock nut.
Description
BTX Technologies, Inc.
EDAC 90 pin receptacle with lock nut.
Suppliers
BTX Technologies, Inc.
EDAC 90 pin receptacle with lock nut.
BTX Technologies, Inc.
- EDAC 90 pin receptacle with lock nut.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-516090000402 |
|
Product Name
|
EDAC 90 Pin Recept. W/ Nut |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
60 volts
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Gender
Male / Plug; Female / Jack
View Details