CA-516090000301 -- EDAC 90 PIN PLUG W/ ACT. SCREW
Visual Sound, Inc.
EDAC 90 Pin Plug W/ Act. Screw
CA-516090000301
Description
BTX Technologies, Inc.
EDAC 90 pin plug with actuating screw
Description
BTX Technologies, Inc.
EDAC 90 pin plug with actuating screw
Suppliers
BTX Technologies, Inc.
EDAC 90 pin plug with actuating screw
BTX Technologies, Inc.
- EDAC 90 pin plug with actuating screw
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CA-516090000301 |
|
Product Name
|
EDAC 90 Pin Plug W/ Act. Screw |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details