Visual Sound, Inc. EDAC 38 pin plug with actuating screw CA-516038000301

Description
BTX Technologies, Inc. EDAC 38 pin plug with actuating screw
Description
BTX Technologies, Inc. EDAC 38 pin plug with actuating screw

Suppliers

Company
Product
Description
Supplier Links
EDAC 38 pin plug with actuating screw - CA-516038000301 - Visual Sound, Inc.
Broomall, PA, USA
EDAC 38 pin plug with actuating screw
CA-516038000301
EDAC 38 pin plug with actuating screw CA-516038000301
BTX Technologies, Inc. EDAC 38 pin plug with actuating screw

BTX Technologies, Inc.

  • EDAC 38 pin plug with actuating screw
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number CA-516038000301
Product Name EDAC 38 pin plug with actuating screw
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190809 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details