Visual Sound, Inc. Switchcraft RCA(m) Cable Mt. w/Solid Ctr.Pin,Black/w Gold. CA-3502ABAU

Description
BTX Technologies, Inc. The 3502ABAU Switchcraft RCA cable mount male connector features a heavy duty cable clamp and removable handle; accepts cables up to 0.285" diameter. Gold pin and black body. The 3502A series has several benefits over the older 3502 connector, including: Solid center conductor. Larger cable clamp provides better strain relief for larger cables. Longer cable clamp for easier plug assembly and more room for solder connection. Knurl on the back of handle provides ergonomic gripping surface to tighten plug. Longer handle for improved gripping surface and easy plug withdrawal from jack. SPECIFICATIONS Contact Resistance (typical D.O.M.J.): < 0.020 ohms. Dielectric Withstand Voltage: 500V AC (minimum). Insulation Resistance @ 500V DC: 2,000 megohms (minimum). Insulation Resistance (after MIL-STD-202 Salt Spray): 1,000 megohms (minimum). Working Voltage: 250V AC, 140V DC. Current Carry @ Working Voltage (typical D.O.M.J.): 6.0 AMPS. Insert/Withdrawal Force: D.O.M.J.. Temperature Range: -40° to + 85° Centigrade. U.L. Component Recognition File No.: E118169. Life: D.O.M.J.. Maximum Cable Size: .285 inch diameter. D.O.M.J. Dependent On Mating Jack MATERIALS Pin: Copper alloy; nickel-plated or gold-plated. Sleeve: Copper alloy; nickel-plated or gold-plated . Handle: Copper alloy; nickel-plated or black epoxy finished. Cable Clamp: C.R.S., electrotin-plated. Insulator: Rigid plastic.
Description
BTX Technologies, Inc. The 3502ABAU Switchcraft RCA cable mount male connector features a heavy duty cable clamp and removable handle; accepts cables up to 0.285" diameter. Gold pin and black body. The 3502A series has several benefits over the older 3502 connector, including: Solid center conductor. Larger cable clamp provides better strain relief for larger cables. Longer cable clamp for easier plug assembly and more room for solder connection. Knurl on the back of handle provides ergonomic gripping surface to tighten plug. Longer handle for improved gripping surface and easy plug withdrawal from jack. SPECIFICATIONS Contact Resistance (typical D.O.M.J.): < 0.020 ohms. Dielectric Withstand Voltage: 500V AC (minimum). Insulation Resistance @ 500V DC: 2,000 megohms (minimum). Insulation Resistance (after MIL-STD-202 Salt Spray): 1,000 megohms (minimum). Working Voltage: 250V AC, 140V DC. Current Carry @ Working Voltage (typical D.O.M.J.): 6.0 AMPS. Insert/Withdrawal Force: D.O.M.J.. Temperature Range: -40° to + 85° Centigrade. U.L. Component Recognition File No.: E118169. Life: D.O.M.J.. Maximum Cable Size: .285 inch diameter. D.O.M.J. Dependent On Mating Jack MATERIALS Pin: Copper alloy; nickel-plated or gold-plated. Sleeve: Copper alloy; nickel-plated or gold-plated . Handle: Copper alloy; nickel-plated or black epoxy finished. Cable Clamp: C.R.S., electrotin-plated. Insulator: Rigid plastic.

Suppliers

Company
Product
Description
Supplier Links
Switchcraft RCA(m) Cable Mt. w/Solid Ctr.Pin,Black/w Gold. - CA-3502ABAU - Visual Sound, Inc.
Broomall, PA, USA
Switchcraft RCA(m) Cable Mt. w/Solid Ctr.Pin,Black/w Gold.
CA-3502ABAU
Switchcraft RCA(m) Cable Mt. w/Solid Ctr.Pin,Black/w Gold. CA-3502ABAU
BTX Technologies, Inc. The 3502ABAU Switchcraft RCA cable mount male connector features a heavy duty cable clamp and removable handle; accepts cables up to 0.285" diameter. Gold pin and black body. The 3502A series has several benefits over the older 3502 connector, including: Solid center conductor. Larger cable clamp provides better strain relief for larger cables. Longer cable clamp for easier plug assembly and more room for solder connection. Knurl on the back of handle provides ergonomic gripping surface to tighten plug. Longer handle for improved gripping surface and easy plug withdrawal from jack. SPECIFICATIONS Contact Resistance (typical D.O.M.J.): < 0.020 ohms. Dielectric Withstand Voltage: 500V AC (minimum). Insulation Resistance @ 500V DC: 2,000 megohms (minimum). Insulation Resistance (after MIL-STD-202 Salt Spray): 1,000 megohms (minimum). Working Voltage: 250V AC, 140V DC. Current Carry @ Working Voltage (typical D.O.M.J.): 6.0 AMPS. Insert/Withdrawal Force: D.O.M.J.. Temperature Range: -40° to + 85° Centigrade. U.L. Component Recognition File No.: E118169. Life: D.O.M.J.. Maximum Cable Size: .285 inch diameter. D.O.M.J. Dependent On Mating Jack MATERIALS Pin: Copper alloy; nickel-plated or gold-plated. Sleeve: Copper alloy; nickel-plated or gold-plated . Handle: Copper alloy; nickel-plated or black epoxy finished. Cable Clamp: C.R.S., electrotin-plated. Insulator: Rigid plastic.

BTX Technologies, Inc.

  • The 3502ABAU Switchcraft RCA cable mount male connector features a heavy duty cable clamp and removable handle; accepts cables up to 0.285" diameter. Gold pin and black body.
  • The 3502A series has several benefits over the older 3502 connector, including:
  • Solid center conductor.
  • Larger cable clamp provides better strain relief for larger cables.
  • Longer cable clamp for easier plug assembly and more room for solder connection.
  • Knurl on the back of handle provides ergonomic gripping surface to tighten plug.
  • Longer handle for improved gripping surface and easy plug withdrawal from jack.
  • SPECIFICATIONS
  • Contact Resistance (typical
  • D.O.M.J.): < 0.020 ohms.
  • Dielectric Withstand Voltage: 500V AC (minimum).
  • Insulation Resistance @ 500V DC: 2,000 megohms (minimum).
  • Insulation Resistance (after MIL-STD-202 Salt Spray): 1,000 megohms (minimum).
  • Working Voltage: 250V AC, 140V DC.
  • Current Carry @ Working Voltage (typical
  • D.O.M.J.): 6.0 AMPS.
  • Insert/Withdrawal Force:
  • D.O.M.J..
  • Temperature Range: -40° to + 85° Centigrade.
  • U.L. Component Recognition File No.: E118169.
  • Life:
  • D.O.M.J..
  • Maximum Cable Size: .285 inch diameter.
  • D.O.M.J. Dependent On Mating Jack
  • MATERIALS
  • Pin: Copper alloy; nickel-plated or gold-plated.
  • Sleeve: Copper alloy; nickel-plated or gold-plated .
  • Handle: Copper alloy; nickel-plated or black epoxy finished.
  • Cable Clamp: C.R.S., electrotin-plated.
  • Insulator: Rigid plastic.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number CA-3502ABAU
Product Name Switchcraft RCA(m) Cable Mt. w/Solid Ctr.Pin,Black/w Gold.
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5782 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details