Visual Sound, Inc. Switchcraft 1/4" stereo (f) cable mount connector CA-131

Description
BTX Technologies, Inc. The Switchcraft 131 is a 1/4" stereo cable mount female with a shielded handle, screw terminals and a maximum cable OD of 0.266". It has a sturdy cable clamp strain relief, knurled shielded handle, and a screw type solder terminal. All internal parts are interlocked. SPECIFICATIONS MATERIAL Body, Sleeve and Shielded Handle: Nickel-plated copper alloy. Springs: Special copper alloy. Bushing and Flange: Plated copper alloy. Insulation: Thermoplastic. Clamp Terminals: Tin-plated copper alloy.
Description
BTX Technologies, Inc. The Switchcraft 131 is a 1/4" stereo cable mount female with a shielded handle, screw terminals and a maximum cable OD of 0.266". It has a sturdy cable clamp strain relief, knurled shielded handle, and a screw type solder terminal. All internal parts are interlocked. SPECIFICATIONS MATERIAL Body, Sleeve and Shielded Handle: Nickel-plated copper alloy. Springs: Special copper alloy. Bushing and Flange: Plated copper alloy. Insulation: Thermoplastic. Clamp Terminals: Tin-plated copper alloy.

Suppliers

Company
Product
Description
Supplier Links
Switchcraft 1/4
Broomall, PA, USA
Switchcraft 1/4" stereo (f) cable mount connector
CA-131
Switchcraft 1/4" stereo (f) cable mount connector CA-131
BTX Technologies, Inc. The Switchcraft 131 is a 1/4" stereo cable mount female with a shielded handle, screw terminals and a maximum cable OD of 0.266". It has a sturdy cable clamp strain relief, knurled shielded handle, and a screw type solder terminal. All internal parts are interlocked. SPECIFICATIONS MATERIAL Body, Sleeve and Shielded Handle: Nickel-plated copper alloy. Springs: Special copper alloy. Bushing and Flange: Plated copper alloy. Insulation: Thermoplastic. Clamp Terminals: Tin-plated copper alloy.

BTX Technologies, Inc.

  • The Switchcraft 131 is a 1/4" stereo cable mount female with a shielded handle, screw terminals and a maximum cable OD of 0.266".
  • It has a sturdy cable clamp strain relief, knurled shielded handle, and a screw type solder terminal.
  • All internal parts are interlocked.
  • SPECIFICATIONS
  • MATERIAL
  • Body, Sleeve and Shielded Handle: Nickel-plated copper alloy.
  • Springs: Special copper alloy.
  • Bushing and Flange: Plated copper alloy.
  • Insulation: Thermoplastic.
  • Clamp Terminals: Tin-plated copper alloy.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number CA-131
Product Name Switchcraft 1/4" stereo (f) cable mount connector
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Socket, PCB terminals, screened, 3.5 mm, 3-pole, straight, UK-Connector - 4802.2320 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination PCB terminals
View Details
2 suppliers