Visual Sound, Inc. 8" Coaxial Loudspeakers, 16 watt (UL Listed) 70.7V-5W xfmr C803AT70

Description
Atlas Sound Model C803AT70, A high-quality 16-watt loud speaker with a factory-installed 70.7V 5W linematching transformer Model C803AT70 utilizes a postmounted tweeter which adds strength to the assembly and provides an attractive appearance. This coaxial loudspeaker features a 70 Hz- 15.5 kHz, &plusm;5dB frequency response and a broad, uniform dispersion pattern of 120°. Such provisions allow for highly intelligible sound reproduction and better distribution for high-quality sound systems. The C803A combines a full-size 8" (203mm) dia. low-frequency reproducer and a 3" (76mm) high-frequency reproducer. The two sections are coupled via a built-in crossover network. The woofer has a 10 oz. (260g) ceramic magnet; the tweeter has a 2.35 oz. (67g) ceramic magnet and the unit has a peak sensitivity of 98dB (at 1 watt, 1 meter). Model C803A mounts a wide variety of Atlas Sound baffles and enclosures, with the optimum sealed enclosure size being .36 cu. ft. Ideal for Multi-Purpose Commercial, Industrial, and Institutional Use Industry Standard 8" (203mm) Coaxial, 16-Watt, Loudspeaker Offers Proven Performance with Wide Frequency Response Post-Mounted Tweeter Adds Strength and a More Attractive Appearance
Description
Atlas Sound Model C803AT70, A high-quality 16-watt loud speaker with a factory-installed 70.7V 5W linematching transformer Model C803AT70 utilizes a postmounted tweeter which adds strength to the assembly and provides an attractive appearance. This coaxial loudspeaker features a 70 Hz- 15.5 kHz, &plusm;5dB frequency response and a broad, uniform dispersion pattern of 120°. Such provisions allow for highly intelligible sound reproduction and better distribution for high-quality sound systems. The C803A combines a full-size 8" (203mm) dia. low-frequency reproducer and a 3" (76mm) high-frequency reproducer. The two sections are coupled via a built-in crossover network. The woofer has a 10 oz. (260g) ceramic magnet; the tweeter has a 2.35 oz. (67g) ceramic magnet and the unit has a peak sensitivity of 98dB (at 1 watt, 1 meter). Model C803A mounts a wide variety of Atlas Sound baffles and enclosures, with the optimum sealed enclosure size being .36 cu. ft. Ideal for Multi-Purpose Commercial, Industrial, and Institutional Use Industry Standard 8" (203mm) Coaxial, 16-Watt, Loudspeaker Offers Proven Performance with Wide Frequency Response Post-Mounted Tweeter Adds Strength and a More Attractive Appearance

Suppliers

Company
Product
Description
Supplier Links
8
Broomall, PA, USA
8" Coaxial Loudspeakers, 16 watt (UL Listed) 70.7V-5W xfmr
C803AT70
8" Coaxial Loudspeakers, 16 watt (UL Listed) 70.7V-5W xfmr C803AT70
Atlas Sound Model C803AT70, A high-quality 16-watt loud speaker with a factory-installed 70.7V 5W linematching transformer Model C803AT70 utilizes a postmounted tweeter which adds strength to the assembly and provides an attractive appearance. This coaxial loudspeaker features a 70 Hz- 15.5 kHz, &plusm;5dB frequency response and a broad, uniform dispersion pattern of 120°. Such provisions allow for highly intelligible sound reproduction and better distribution for high-quality sound systems. The C803A combines a full-size 8" (203mm) dia. low-frequency reproducer and a 3" (76mm) high-frequency reproducer. The two sections are coupled via a built-in crossover network. The woofer has a 10 oz. (260g) ceramic magnet; the tweeter has a 2.35 oz. (67g) ceramic magnet and the unit has a peak sensitivity of 98dB (at 1 watt, 1 meter). Model C803A mounts a wide variety of Atlas Sound baffles and enclosures, with the optimum sealed enclosure size being .36 cu. ft. Ideal for Multi-Purpose Commercial, Industrial, and Institutional Use Industry Standard 8" (203mm) Coaxial, 16-Watt, Loudspeaker Offers Proven Performance with Wide Frequency Response Post-Mounted Tweeter Adds Strength and a More Attractive Appearance

Atlas Sound

Model C803AT70, A high-quality 16-watt loud speaker with a factory-installed 70.7V 5W linematching transformer

Model C803AT70 utilizes a postmounted tweeter which adds strength to the assembly and provides an attractive appearance. This coaxial loudspeaker features a 70 Hz- 15.5 kHz, &plusm;5dB frequency response and a broad, uniform dispersion pattern of 120°. Such provisions allow for highly intelligible sound reproduction and better distribution for high-quality sound systems. The C803A combines a full-size 8" (203mm) dia. low-frequency reproducer and a 3" (76mm) high-frequency reproducer. The two sections are coupled via a built-in crossover network. The woofer has a 10 oz. (260g) ceramic magnet; the tweeter has a 2.35 oz. (67g) ceramic magnet and the unit has a peak sensitivity of 98dB (at 1 watt, 1 meter). Model C803A mounts a wide variety of Atlas Sound baffles and enclosures, with the optimum sealed enclosure size being .36 cu. ft.

  • Ideal for Multi-Purpose Commercial, Industrial, and Institutional Use
  • Industry Standard 8" (203mm) Coaxial, 16-Watt, Loudspeaker
  • Offers Proven Performance with Wide Frequency Response
  • Post-Mounted Tweeter Adds Strength and a More Attractive Appearance
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number C803AT70
Product Name 8" Coaxial Loudspeakers, 16 watt (UL Listed) 70.7V-5W xfmr
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797441 - RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 88 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details