Visual Sound, Inc. 8" 5oz Dual Cone Loudspeakers 25/70.7V-4W xfmr C5AT72

Description
Atlas Sound Model C5AT72 is a reliable, economically priced 15-watt loudspeaker with a pre-mounted 25/70.7V 4W transformer that offers many features found in speakers costing considerably more. It includes a curvelinear, treated-paper cone for lower harmonic distortion. It is also equipped with a full 1" diameter copper voice coil with a black-anodized aluminum former for better power dissipation. Model C5A operates within a frequency response range of 50Hz -18 kHz with a sensitivity of 96dB and a dispersion angle of 105°. It mounts a wide variety of Atlas Sound round and square baffles and enclosures to meet functional and aesthetic application requirements. Ideal for Multi-Purpose Commercial, Industrial and Institutional Use Industry Standard Value Loudspeaker with Proven Performance Mounts a Wide Selection of Atlas Sound Baffles With Factory-Installed LT-72 Line-Matching Transformer
Description
Atlas Sound Model C5AT72 is a reliable, economically priced 15-watt loudspeaker with a pre-mounted 25/70.7V 4W transformer that offers many features found in speakers costing considerably more. It includes a curvelinear, treated-paper cone for lower harmonic distortion. It is also equipped with a full 1" diameter copper voice coil with a black-anodized aluminum former for better power dissipation. Model C5A operates within a frequency response range of 50Hz -18 kHz with a sensitivity of 96dB and a dispersion angle of 105°. It mounts a wide variety of Atlas Sound round and square baffles and enclosures to meet functional and aesthetic application requirements. Ideal for Multi-Purpose Commercial, Industrial and Institutional Use Industry Standard Value Loudspeaker with Proven Performance Mounts a Wide Selection of Atlas Sound Baffles With Factory-Installed LT-72 Line-Matching Transformer

Suppliers

Company
Product
Description
Supplier Links
8
Broomall, PA, USA
8" 5oz Dual Cone Loudspeakers 25/70.7V-4W xfmr
C5AT72
8" 5oz Dual Cone Loudspeakers 25/70.7V-4W xfmr C5AT72
Atlas Sound Model C5AT72 is a reliable, economically priced 15-watt loudspeaker with a pre-mounted 25/70.7V 4W transformer that offers many features found in speakers costing considerably more. It includes a curvelinear, treated-paper cone for lower harmonic distortion. It is also equipped with a full 1" diameter copper voice coil with a black-anodized aluminum former for better power dissipation. Model C5A operates within a frequency response range of 50Hz -18 kHz with a sensitivity of 96dB and a dispersion angle of 105°. It mounts a wide variety of Atlas Sound round and square baffles and enclosures to meet functional and aesthetic application requirements. Ideal for Multi-Purpose Commercial, Industrial and Institutional Use Industry Standard Value Loudspeaker with Proven Performance Mounts a Wide Selection of Atlas Sound Baffles With Factory-Installed LT-72 Line-Matching Transformer

Atlas Sound

Model C5AT72 is a reliable, economically priced 15-watt loudspeaker with a pre-mounted 25/70.7V 4W transformer that offers many features found in speakers costing considerably more.

It includes a curvelinear, treated-paper cone for lower harmonic distortion. It is also equipped with a full 1" diameter copper voice coil with a black-anodized aluminum former for better power dissipation. Model C5A operates within a frequency response range of 50Hz -18 kHz with a sensitivity of 96dB and a dispersion angle of 105°. It mounts a wide variety of Atlas Sound round and square baffles and enclosures to meet functional and aesthetic application requirements.

  • Ideal for Multi-Purpose Commercial, Industrial and Institutional Use
  • Industry Standard Value Loudspeaker with Proven Performance
  • Mounts a Wide Selection of Atlas Sound Baffles
  • With Factory-Installed LT-72 Line-Matching Transformer
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number C5AT72
Product Name 8" 5oz Dual Cone Loudspeakers 25/70.7V-4W xfmr
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.70 inch (94 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
NE Tweeter, 1
Specs
Nominal Power 80 watts
Sensitivity 90.9 dB
Resonance Frequency 722 Hz
View Details