Visual Sound, Inc. 12" Two-way Passive Loudspeaker C300z

Description
Mackie Designs, Inc. Are you looking for renowned Mackie sound quality in a portable, lightweight package but you've already invested beaucoups cash on pro-level power amps? Want to instantly upgrade the sound of your existing powered mixer or amplifier without breaking the bank? Portable Precision Passive loudspeaker with 1.75" HF compression driver and 12" LF transducer HF compression driver mounted on a multi-celled aperture, with a constant directivity horn for room-wide 90° x 45° dispersion Precise reproduction of critical upper mid-range and high frequencies Tough, impact-resistant enclosure with sturdy handles, pole-mount, and integrated rigging points Designed for optimum performance with Mackie powered mixers and power amplifiers 750W peak power handling Three setup configurations: pole mount, flyable and wedge Passive version of the best-selling SRM450
Description
Mackie Designs, Inc. Are you looking for renowned Mackie sound quality in a portable, lightweight package but you've already invested beaucoups cash on pro-level power amps? Want to instantly upgrade the sound of your existing powered mixer or amplifier without breaking the bank? Portable Precision Passive loudspeaker with 1.75" HF compression driver and 12" LF transducer HF compression driver mounted on a multi-celled aperture, with a constant directivity horn for room-wide 90° x 45° dispersion Precise reproduction of critical upper mid-range and high frequencies Tough, impact-resistant enclosure with sturdy handles, pole-mount, and integrated rigging points Designed for optimum performance with Mackie powered mixers and power amplifiers 750W peak power handling Three setup configurations: pole mount, flyable and wedge Passive version of the best-selling SRM450

Suppliers

Company
Product
Description
Supplier Links
12
Broomall, PA, USA
12" Two-way Passive Loudspeaker
C300z
12" Two-way Passive Loudspeaker C300z
Mackie Designs, Inc. Are you looking for renowned Mackie sound quality in a portable, lightweight package but you've already invested beaucoups cash on pro-level power amps? Want to instantly upgrade the sound of your existing powered mixer or amplifier without breaking the bank? Portable Precision Passive loudspeaker with 1.75" HF compression driver and 12" LF transducer HF compression driver mounted on a multi-celled aperture, with a constant directivity horn for room-wide 90° x 45° dispersion Precise reproduction of critical upper mid-range and high frequencies Tough, impact-resistant enclosure with sturdy handles, pole-mount, and integrated rigging points Designed for optimum performance with Mackie powered mixers and power amplifiers 750W peak power handling Three setup configurations: pole mount, flyable and wedge Passive version of the best-selling SRM450

Mackie Designs, Inc.

Are you looking for renowned Mackie sound quality in a portable, lightweight package but you've already invested beaucoups cash on pro-level power amps? Want to instantly upgrade the sound of your existing powered mixer or amplifier without breaking the bank?

  • Portable Precision Passive loudspeaker with 1.75" HF compression driver and 12" LF transducer
  • HF compression driver mounted on a multi-celled aperture, with a constant directivity horn for room-wide 90° x 45° dispersion
  • Precise reproduction of critical upper mid-range and high frequencies
  • Tough, impact-resistant enclosure with sturdy handles, pole-mount, and integrated rigging points
  • Designed for optimum performance with Mackie powered mixers and power amplifiers
  • 750W peak power handling
  • Three setup configurations: pole mount, flyable and wedge
  • Passive version of the best-selling SRM450
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number C300z
Product Name 12" Two-way Passive Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 6903700 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 2152 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details