Visual Sound, Inc. Control 2P (Master Only) Compact Powered Reference Monitor C2PM

Description
JBL Professional CONTROL 2PM includes One(1) Control 2P Powered Master Speaker, Power Supply, One (1) Snap-On Pedestal, with optional MTC-2P Wall Mount Kit. CONTROL 2PM includes One(1) Control 2P Powered Master Speaker, Power Supply, One (1) Snap-On Pedestal, with optional MTC-2P Wall Mount Kit (two Wall Mount Brackets, and one Power Supply Holder).
Description
JBL Professional CONTROL 2PM includes One(1) Control 2P Powered Master Speaker, Power Supply, One (1) Snap-On Pedestal, with optional MTC-2P Wall Mount Kit. CONTROL 2PM includes One(1) Control 2P Powered Master Speaker, Power Supply, One (1) Snap-On Pedestal, with optional MTC-2P Wall Mount Kit (two Wall Mount Brackets, and one Power Supply Holder).

Suppliers

Company
Product
Description
Supplier Links
Control 2P (Master Only) Compact Powered Reference Monitor - C2PM - Visual Sound, Inc.
Broomall, PA, USA
Control 2P (Master Only) Compact Powered Reference Monitor
C2PM
Control 2P (Master Only) Compact Powered Reference Monitor C2PM
JBL Professional CONTROL 2PM includes One(1) Control 2P Powered Master Speaker, Power Supply, One (1) Snap-On Pedestal, with optional MTC-2P Wall Mount Kit. CONTROL 2PM includes One(1) Control 2P Powered Master Speaker, Power Supply, One (1) Snap-On Pedestal, with optional MTC-2P Wall Mount Kit (two Wall Mount Brackets, and one Power Supply Holder).

JBL Professional

CONTROL 2PM includes One(1) Control 2P Powered Master Speaker, Power Supply, One (1) Snap-On Pedestal, with optional MTC-2P Wall Mount Kit.

CONTROL 2PM includes One(1) Control 2P Powered Master Speaker, Power Supply, One (1) Snap-On Pedestal, with optional MTC-2P Wall Mount Kit (two Wall Mount Brackets, and one Power Supply Holder).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number C2PM
Product Name Control 2P (Master Only) Compact Powered Reference Monitor
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 7166453 - RS Components, Ltd.
Specs
Size 0.63 inch (16 mm)
View Details
ESW-M6 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 42 to 200 Hz
Weight 4580.50 g (161.60 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details