Visual Sound, Inc. Two 15 Inch Cast Frame Woofers C215V

Description
Yamaha Commercial Audio Systems, Inc. The model C215V is an Loudspeaker with Two 15 Inch Cast Frame Woofers and it is coated with a heavy-duty elastomeric spray coating. Designed as an installation alternative to the carpeted S versions, they can easily fit any decor. The finish is very tough, and readily paintable to match surroundings. The steel grilles are foam-lined with acoustically transparent material to provide a more subdued appearance. Two 15 inch cast frame woofers 2000-watt peak power handling 90 x 45 degree CD horn Perfect where high sound pressure levels are required
Description
Yamaha Commercial Audio Systems, Inc. The model C215V is an Loudspeaker with Two 15 Inch Cast Frame Woofers and it is coated with a heavy-duty elastomeric spray coating. Designed as an installation alternative to the carpeted S versions, they can easily fit any decor. The finish is very tough, and readily paintable to match surroundings. The steel grilles are foam-lined with acoustically transparent material to provide a more subdued appearance. Two 15 inch cast frame woofers 2000-watt peak power handling 90 x 45 degree CD horn Perfect where high sound pressure levels are required

Suppliers

Company
Product
Description
Supplier Links
Two 15 Inch Cast Frame Woofers - C215V - Visual Sound, Inc.
Broomall, PA, USA
Two 15 Inch Cast Frame Woofers
C215V
Two 15 Inch Cast Frame Woofers C215V
Yamaha Commercial Audio Systems, Inc. The model C215V is an Loudspeaker with Two 15 Inch Cast Frame Woofers and it is coated with a heavy-duty elastomeric spray coating. Designed as an installation alternative to the carpeted S versions, they can easily fit any decor. The finish is very tough, and readily paintable to match surroundings. The steel grilles are foam-lined with acoustically transparent material to provide a more subdued appearance. Two 15 inch cast frame woofers 2000-watt peak power handling 90 x 45 degree CD horn Perfect where high sound pressure levels are required

Yamaha Commercial Audio Systems, Inc.

The model C215V is an Loudspeaker with Two 15 Inch Cast Frame Woofers and it is coated with a heavy-duty elastomeric spray coating. Designed as an installation alternative to the carpeted S versions, they can easily fit any decor. The finish is very tough, and readily paintable to match surroundings. The steel grilles are foam-lined with acoustically transparent material to provide a more subdued appearance.

  • Two 15 inch cast frame woofers
  • 2000-watt peak power handling
  • 90 x 45 degree CD horn
  • Perfect where high sound pressure levels are required
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number C215V
Product Name Two 15 Inch Cast Frame Woofers
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 4318484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
CR-10 Surround Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details