Visual Sound, Inc. 10" Two-way Passive Loudspeaker C200

Description
Mackie Designs, Inc. Looking for renowned Mackie sound quality in a portable, lightweight package? Want to instantly upgrade the sound of your existing powered mixer or amplifier without breaking the bank? Our C200 2-Way Portable Passive Loudspeakers put the superior clarity, wide dispersion, and legendary ergonomics of the SRM Series within reach of any serious musician, DJ, or small club. These compact-yet-loud speakers can be pole-mounted for use as a small full-range PA system, combined with subwoofers as needed, and even employed as high-quality passive floor monitors. Portable Precision Passive loudspeaker with high-precision 1.4" HF titanium compression driver and 10" LF transducer Wide, even dispersion pattern means everyone in the audience hears great sound Asymmetrical cabinet design for best acoustical response Integrated low-impedance compensated crossover and transducer protection Tough, impact-resistant enclosure with sturdy handles, pole-mount, and integrated rigging points 500W peak power handling at 8 ohms Three setup configurations: pole mount, flyable and wedge Passive version of the best-selling SRM350
Description
Mackie Designs, Inc. Looking for renowned Mackie sound quality in a portable, lightweight package? Want to instantly upgrade the sound of your existing powered mixer or amplifier without breaking the bank? Our C200 2-Way Portable Passive Loudspeakers put the superior clarity, wide dispersion, and legendary ergonomics of the SRM Series within reach of any serious musician, DJ, or small club. These compact-yet-loud speakers can be pole-mounted for use as a small full-range PA system, combined with subwoofers as needed, and even employed as high-quality passive floor monitors. Portable Precision Passive loudspeaker with high-precision 1.4" HF titanium compression driver and 10" LF transducer Wide, even dispersion pattern means everyone in the audience hears great sound Asymmetrical cabinet design for best acoustical response Integrated low-impedance compensated crossover and transducer protection Tough, impact-resistant enclosure with sturdy handles, pole-mount, and integrated rigging points 500W peak power handling at 8 ohms Three setup configurations: pole mount, flyable and wedge Passive version of the best-selling SRM350

Suppliers

Company
Product
Description
Supplier Links
10
Broomall, PA, USA
10" Two-way Passive Loudspeaker
C200
10" Two-way Passive Loudspeaker C200
Mackie Designs, Inc. Looking for renowned Mackie sound quality in a portable, lightweight package? Want to instantly upgrade the sound of your existing powered mixer or amplifier without breaking the bank? Our C200 2-Way Portable Passive Loudspeakers put the superior clarity, wide dispersion, and legendary ergonomics of the SRM Series within reach of any serious musician, DJ, or small club. These compact-yet-loud speakers can be pole-mounted for use as a small full-range PA system, combined with subwoofers as needed, and even employed as high-quality passive floor monitors. Portable Precision Passive loudspeaker with high-precision 1.4" HF titanium compression driver and 10" LF transducer Wide, even dispersion pattern means everyone in the audience hears great sound Asymmetrical cabinet design for best acoustical response Integrated low-impedance compensated crossover and transducer protection Tough, impact-resistant enclosure with sturdy handles, pole-mount, and integrated rigging points 500W peak power handling at 8 ohms Three setup configurations: pole mount, flyable and wedge Passive version of the best-selling SRM350

Mackie Designs, Inc.

Looking for renowned Mackie sound quality in a portable, lightweight package? Want to instantly upgrade the sound of your existing powered mixer or amplifier without breaking the bank? Our C200 2-Way Portable Passive Loudspeakers put the superior clarity, wide dispersion, and legendary ergonomics of the SRM Series within reach of any serious musician, DJ, or small club. These compact-yet-loud speakers can be pole-mounted for use as a small full-range PA system, combined with subwoofers as needed, and even employed as high-quality passive floor monitors.

  • Portable Precision Passive loudspeaker with high-precision 1.4" HF titanium compression driver and 10" LF transducer
  • Wide, even dispersion pattern means everyone in the audience hears great sound
  • Asymmetrical cabinet design for best acoustical response
  • Integrated low-impedance compensated crossover and transducer protection
  • Tough, impact-resistant enclosure with sturdy handles, pole-mount, and integrated rigging points
  • 500W peak power handling at 8 ohms
  • Three setup configurations: pole mount, flyable and wedge
  • Passive version of the best-selling SRM350
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number C200
Product Name 10" Two-way Passive Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 2318269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
V-6.3 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 250 watts
Impedance 8 ohms
Sensitivity 93.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details