Visual Sound, Inc. C2-1350 Universal Video Switcher/Scaler C2-1350

Description
TV One Universal Video Switcher/Scaler with Up, Down and Cross Conversion, Audio Switching, Genlock, Picture-In-Picture, Chromakey, Lumakey, Edge Blending and Mixing C2-1350 Universal Video Scaler is based on TV One's exclusive CORIO2™ technology and provides high quality up, down and cross conversion between standard video, computer and HDTV signals. NTSC and PAL standards are supported. Inputs can be Composite Video, S-Video, YUV Component, YPbPr (Progressive Scan) Component or RGB. Our exclusive AutoSet® feature takes the hassle out of setup by automatically sizing and positioning the computer image to fit exactly on the video screen. Signal parameters of the incoming video may be adjusted. All settings are stored in non-volatile memory and are retained even when power is switched off. The high resolution RGB/YPbPr outputs are selectable as any computer resolution up to 2048x2048 at any vertical refresh rate or any HDTV resolution up to 1080p. A wide variety of computer signal formats are available to support PC, Mac and Workstation formats. In the standard resolution mode, simultaneous outputs are available for Composite, S-Video and YUV Component. All the functions can be controlled via the front panel Push Buttons, an Infrared Control Remote Unit or via an RS-232 connection. A Windows Control Panel is provided and most third party control systems interface directly with the entire C2 range of products. An On-Screen Display is available to assist in setup. Variable Zoom to 10X allows you to enlarge any part of the computer screen to fill the entire video screen and position controls allow you to move around to any area desired. Variable Shrink to as little as 10% allows fitting the image onto most displays. The advanced Digital Flicker Elimination circuitry and high sampling rate insures crisp, clear images, while full bandwidth chroma sampling insures faithfully reproduced, high resolution colors. Motion compensation and a 3:2 Pulldown feature for NTSC greatly improves image quality. A 4x1 integral stereo audio routing switcher provides unbalanced inputs and output to follow the video input selection. A rear panel terminal block provides access. Advance features include Genlock, Picture-In-Picture, Chromakey and Lumakey. The Key Mode allows computer graphics to be keyed over an external Composite or S-Video signal. The keyed image may be faded in and out. Due to the 4:4:4 sampling format, precise keying at the pixel level can be achieved. The Mix Mode permits glitch-free mixing between the computer image and external video. The PIP Mode allows either of the computer inputs to be inset in a window over ei Inputs: RGB/YPbPr via HD-15, YUV/YPbPr via 3-BNC, Composite Video via BNC S-Video All Input Signals are Scalable Automatic incoming resolution detection AutoSet® - Automatic picture sizing Computer Resolutions to 2048x2048 HDTV Resolutions to 1080p Multiple Worldwide Television Standards 3:2 Pulldown for NTSC Film Mode Video signal parameter adjustments Outputs include: 2x RGB/YUV/YPbPr via HD15 and 5-BNC, Composite via BNC and S-Video Integral 4x1 Stereo Audio Routing Switcher RS-232 Interface and Windows Control Panel IR Remote Control Variable Image Zoom to 10X and Shrink to 10% Genlock With Subcarrier Phase Adjustment Picture-in-Picture Chromakey and Lumakey Optional Single/Dual Rackmount Kit Optional Input Expansion for additional inputs
Description
TV One Universal Video Switcher/Scaler with Up, Down and Cross Conversion, Audio Switching, Genlock, Picture-In-Picture, Chromakey, Lumakey, Edge Blending and Mixing C2-1350 Universal Video Scaler is based on TV One's exclusive CORIO2™ technology and provides high quality up, down and cross conversion between standard video, computer and HDTV signals. NTSC and PAL standards are supported. Inputs can be Composite Video, S-Video, YUV Component, YPbPr (Progressive Scan) Component or RGB. Our exclusive AutoSet® feature takes the hassle out of setup by automatically sizing and positioning the computer image to fit exactly on the video screen. Signal parameters of the incoming video may be adjusted. All settings are stored in non-volatile memory and are retained even when power is switched off. The high resolution RGB/YPbPr outputs are selectable as any computer resolution up to 2048x2048 at any vertical refresh rate or any HDTV resolution up to 1080p. A wide variety of computer signal formats are available to support PC, Mac and Workstation formats. In the standard resolution mode, simultaneous outputs are available for Composite, S-Video and YUV Component. All the functions can be controlled via the front panel Push Buttons, an Infrared Control Remote Unit or via an RS-232 connection. A Windows Control Panel is provided and most third party control systems interface directly with the entire C2 range of products. An On-Screen Display is available to assist in setup. Variable Zoom to 10X allows you to enlarge any part of the computer screen to fill the entire video screen and position controls allow you to move around to any area desired. Variable Shrink to as little as 10% allows fitting the image onto most displays. The advanced Digital Flicker Elimination circuitry and high sampling rate insures crisp, clear images, while full bandwidth chroma sampling insures faithfully reproduced, high resolution colors. Motion compensation and a 3:2 Pulldown feature for NTSC greatly improves image quality. A 4x1 integral stereo audio routing switcher provides unbalanced inputs and output to follow the video input selection. A rear panel terminal block provides access. Advance features include Genlock, Picture-In-Picture, Chromakey and Lumakey. The Key Mode allows computer graphics to be keyed over an external Composite or S-Video signal. The keyed image may be faded in and out. Due to the 4:4:4 sampling format, precise keying at the pixel level can be achieved. The Mix Mode permits glitch-free mixing between the computer image and external video. The PIP Mode allows either of the computer inputs to be inset in a window over ei Inputs: RGB/YPbPr via HD-15, YUV/YPbPr via 3-BNC, Composite Video via BNC S-Video All Input Signals are Scalable Automatic incoming resolution detection AutoSet® - Automatic picture sizing Computer Resolutions to 2048x2048 HDTV Resolutions to 1080p Multiple Worldwide Television Standards 3:2 Pulldown for NTSC Film Mode Video signal parameter adjustments Outputs include: 2x RGB/YUV/YPbPr via HD15 and 5-BNC, Composite via BNC and S-Video Integral 4x1 Stereo Audio Routing Switcher RS-232 Interface and Windows Control Panel IR Remote Control Variable Image Zoom to 10X and Shrink to 10% Genlock With Subcarrier Phase Adjustment Picture-in-Picture Chromakey and Lumakey Optional Single/Dual Rackmount Kit Optional Input Expansion for additional inputs

Suppliers

Company
Product
Description
Supplier Links
C2-1350 Universal Video Switcher/Scaler - C2-1350 - Visual Sound, Inc.
Broomall, PA, USA
C2-1350 Universal Video Switcher/Scaler
C2-1350
C2-1350 Universal Video Switcher/Scaler C2-1350
TV One Universal Video Switcher/Scaler with Up, Down and Cross Conversion, Audio Switching, Genlock, Picture-In-Picture, Chromakey, Lumakey, Edge Blending and Mixing C2-1350 Universal Video Scaler is based on TV One's exclusive CORIO2™ technology and provides high quality up, down and cross conversion between standard video, computer and HDTV signals. NTSC and PAL standards are supported. Inputs can be Composite Video, S-Video, YUV Component, YPbPr (Progressive Scan) Component or RGB. Our exclusive AutoSet® feature takes the hassle out of setup by automatically sizing and positioning the computer image to fit exactly on the video screen. Signal parameters of the incoming video may be adjusted. All settings are stored in non-volatile memory and are retained even when power is switched off. The high resolution RGB/YPbPr outputs are selectable as any computer resolution up to 2048x2048 at any vertical refresh rate or any HDTV resolution up to 1080p. A wide variety of computer signal formats are available to support PC, Mac and Workstation formats. In the standard resolution mode, simultaneous outputs are available for Composite, S-Video and YUV Component. All the functions can be controlled via the front panel Push Buttons, an Infrared Control Remote Unit or via an RS-232 connection. A Windows Control Panel is provided and most third party control systems interface directly with the entire C2 range of products. An On-Screen Display is available to assist in setup. Variable Zoom to 10X allows you to enlarge any part of the computer screen to fill the entire video screen and position controls allow you to move around to any area desired. Variable Shrink to as little as 10% allows fitting the image onto most displays. The advanced Digital Flicker Elimination circuitry and high sampling rate insures crisp, clear images, while full bandwidth chroma sampling insures faithfully reproduced, high resolution colors. Motion compensation and a 3:2 Pulldown feature for NTSC greatly improves image quality. A 4x1 integral stereo audio routing switcher provides unbalanced inputs and output to follow the video input selection. A rear panel terminal block provides access. Advance features include Genlock, Picture-In-Picture, Chromakey and Lumakey. The Key Mode allows computer graphics to be keyed over an external Composite or S-Video signal. The keyed image may be faded in and out. Due to the 4:4:4 sampling format, precise keying at the pixel level can be achieved. The Mix Mode permits glitch-free mixing between the computer image and external video. The PIP Mode allows either of the computer inputs to be inset in a window over ei Inputs: RGB/YPbPr via HD-15, YUV/YPbPr via 3-BNC, Composite Video via BNC S-Video All Input Signals are Scalable Automatic incoming resolution detection AutoSet® - Automatic picture sizing Computer Resolutions to 2048x2048 HDTV Resolutions to 1080p Multiple Worldwide Television Standards 3:2 Pulldown for NTSC Film Mode Video signal parameter adjustments Outputs include: 2x RGB/YUV/YPbPr via HD15 and 5-BNC, Composite via BNC and S-Video Integral 4x1 Stereo Audio Routing Switcher RS-232 Interface and Windows Control Panel IR Remote Control Variable Image Zoom to 10X and Shrink to 10% Genlock With Subcarrier Phase Adjustment Picture-in-Picture Chromakey and Lumakey Optional Single/Dual Rackmount Kit Optional Input Expansion for additional inputs

TV One

Universal Video Switcher/Scaler with Up, Down and Cross Conversion, Audio Switching, Genlock, Picture-In-Picture, Chromakey, Lumakey, Edge Blending and Mixing

C2-1350 Universal Video Scaler is based on TV One's exclusive CORIO2™ technology and provides high quality up, down and cross conversion between standard video, computer and HDTV signals. NTSC and PAL standards are supported. Inputs can be Composite Video, S-Video, YUV Component, YPbPr (Progressive Scan) Component or RGB. Our exclusive AutoSet® feature takes the hassle out of setup by automatically sizing and positioning the computer image to fit exactly on the video screen. Signal parameters of the incoming video may be adjusted. All settings are stored in non-volatile memory and are retained even when power is switched off. The high resolution RGB/YPbPr outputs are selectable as any computer resolution up to 2048x2048 at any vertical refresh rate or any HDTV resolution up to 1080p. A wide variety of computer signal formats are available to support PC, Mac and Workstation formats. In the standard resolution mode, simultaneous outputs are available for Composite, S-Video and YUV Component. All the functions can be controlled via the front panel Push Buttons, an Infrared Control Remote Unit or via an RS-232 connection. A Windows Control Panel is provided and most third party control systems interface directly with the entire C2 range of products. An On-Screen Display is available to assist in setup. Variable Zoom to 10X allows you to enlarge any part of the computer screen to fill the entire video screen and position controls allow you to move around to any area desired. Variable Shrink to as little as 10% allows fitting the image onto most displays. The advanced Digital Flicker Elimination circuitry and high sampling rate insures crisp, clear images, while full bandwidth chroma sampling insures faithfully reproduced, high resolution colors. Motion compensation and a 3:2 Pulldown feature for NTSC greatly improves image quality. A 4x1 integral stereo audio routing switcher provides unbalanced inputs and output to follow the video input selection. A rear panel terminal block provides access. Advance features include Genlock, Picture-In-Picture, Chromakey and Lumakey. The Key Mode allows computer graphics to be keyed over an external Composite or S-Video signal. The keyed image may be faded in and out. Due to the 4:4:4 sampling format, precise keying at the pixel level can be achieved. The Mix Mode permits glitch-free mixing between the computer image and external video. The PIP Mode allows either of the computer inputs to be inset in a window over ei

  • Inputs: RGB/YPbPr via HD-15, YUV/YPbPr via 3-BNC, Composite Video via BNC S-Video
  • All Input Signals are Scalable
  • Automatic incoming resolution detection
  • AutoSet® - Automatic picture sizing
  • Computer Resolutions to 2048x2048
  • HDTV Resolutions to 1080p
  • Multiple Worldwide Television Standards
  • 3:2 Pulldown for NTSC Film Mode
  • Video signal parameter adjustments
  • Outputs include: 2x RGB/YUV/YPbPr via HD15 and 5-BNC, Composite via BNC and S-Video
  • Integral 4x1 Stereo Audio Routing Switcher
  • RS-232 Interface and Windows Control Panel
  • IR Remote Control
  • Variable Image Zoom to 10X and Shrink to 10%
  • Genlock With Subcarrier Phase Adjustment
  • Picture-in-Picture
  • Chromakey and Lumakey
  • Optional Single/Dual Rackmount Kit
  • Optional Input Expansion for additional inputs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number C2-1350
Product Name C2-1350 Universal Video Switcher/Scaler
Unlock Full Specs
to access all available technical data

Similar Products

IoT Gateways - 162193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Gateway
Ports / Interfaces RS422, RS232, RS485
Features Internet of Things (IoT) Capable
View Details
FieldServer QuickServer Gateway - FS-QS-2X10-F - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details