Visual Sound, Inc. 15 Inch Cast Frame Woofer C115V

Description
Yamaha Commercial Audio Systems, Inc. Club V loudspeakers with the C prefix are coated with a heavy-duty elastomeric spray coating. Designed as an installation alternative to the carpeted S versions, they can easily fit any dé. The finish is very tough, and readily paintable to match surroundings. The steel grilles are foam-lined with acoustically transparent material to provide a more subdued appearance. 15" cast frame woofer 1000 watt peak power handling 90 x 45 degree CD horn Excellent for live and recorded music
Description
Yamaha Commercial Audio Systems, Inc. Club V loudspeakers with the C prefix are coated with a heavy-duty elastomeric spray coating. Designed as an installation alternative to the carpeted S versions, they can easily fit any dé. The finish is very tough, and readily paintable to match surroundings. The steel grilles are foam-lined with acoustically transparent material to provide a more subdued appearance. 15" cast frame woofer 1000 watt peak power handling 90 x 45 degree CD horn Excellent for live and recorded music

Suppliers

Company
Product
Description
Supplier Links
15 Inch Cast Frame Woofer - C115V - Visual Sound, Inc.
Broomall, PA, USA
15 Inch Cast Frame Woofer
C115V
15 Inch Cast Frame Woofer C115V
Yamaha Commercial Audio Systems, Inc. Club V loudspeakers with the C prefix are coated with a heavy-duty elastomeric spray coating. Designed as an installation alternative to the carpeted S versions, they can easily fit any dé. The finish is very tough, and readily paintable to match surroundings. The steel grilles are foam-lined with acoustically transparent material to provide a more subdued appearance. 15" cast frame woofer 1000 watt peak power handling 90 x 45 degree CD horn Excellent for live and recorded music

Yamaha Commercial Audio Systems, Inc.

Club V loudspeakers with the C prefix are coated with a heavy-duty elastomeric spray coating. Designed as an installation alternative to the carpeted S versions, they can easily fit any dé. The finish is very tough, and readily paintable to match surroundings. The steel grilles are foam-lined with acoustically transparent material to provide a more subdued appearance.

  • 15" cast frame woofer
  • 1000 watt peak power handling
  • 90 x 45 degree CD horn
  • Excellent for live and recorded music
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number C115V
Product Name 15 Inch Cast Frame Woofer
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 1812077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
CF-70 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 300 watts
Impedance 4 ohms
Sensitivity 96 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details