Visual Sound, Inc. 8" 10oz Dual Cone Loudspeakers 25W*, 8 Ohm C10A

Description
Atlas Sound Model C10A is a dual cone, 25-watt 8" (205mm) loudspeaker with a 10 oz. (260g) ceramic magnet. It includes a curvelinear, treatedpaper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a blackanodized aluminum former for better power dissipation. Model C10A operates within a frequency response range of 45 Hz to 19 kHz with a sensitivity of 97dB and a dispersion angle of 105°. It mounts a wide variety of Atlas Sound round and square baffles and enclosures to meet functional and aesthetic application requirements. To ensure reliability and performance integrity, 100% of all C10A loudspeakers are TEF-tested at the factory. Atlas Sound operates a well-equipped, certified research laboratory which contains a fully anechoic chamber complete with analog Bruel & Kjaer measurement equipment and the TEF 20® audio analyzer. Acoustically Proven, General Purpose 25-Watt Loudspeaker Ideal for Multi-Purpose Commercial, Industrial and Institutional Use Mounts a Wide Selection of Atlas Sound Baffles Offers U.S.- Made Quality at a Realistic Price
Description
Atlas Sound Model C10A is a dual cone, 25-watt 8" (205mm) loudspeaker with a 10 oz. (260g) ceramic magnet. It includes a curvelinear, treatedpaper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a blackanodized aluminum former for better power dissipation. Model C10A operates within a frequency response range of 45 Hz to 19 kHz with a sensitivity of 97dB and a dispersion angle of 105°. It mounts a wide variety of Atlas Sound round and square baffles and enclosures to meet functional and aesthetic application requirements. To ensure reliability and performance integrity, 100% of all C10A loudspeakers are TEF-tested at the factory. Atlas Sound operates a well-equipped, certified research laboratory which contains a fully anechoic chamber complete with analog Bruel & Kjaer measurement equipment and the TEF 20® audio analyzer. Acoustically Proven, General Purpose 25-Watt Loudspeaker Ideal for Multi-Purpose Commercial, Industrial and Institutional Use Mounts a Wide Selection of Atlas Sound Baffles Offers U.S.- Made Quality at a Realistic Price

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
8" 10oz Dual Cone Loudspeakers 25W*, 8 Ohm
C10A
8" 10oz Dual Cone Loudspeakers 25W*, 8 Ohm C10A
Atlas Sound Model C10A is a dual cone, 25-watt 8" (205mm) loudspeaker with a 10 oz. (260g) ceramic magnet. It includes a curvelinear, treatedpaper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a blackanodized aluminum former for better power dissipation. Model C10A operates within a frequency response range of 45 Hz to 19 kHz with a sensitivity of 97dB and a dispersion angle of 105°. It mounts a wide variety of Atlas Sound round and square baffles and enclosures to meet functional and aesthetic application requirements. To ensure reliability and performance integrity, 100% of all C10A loudspeakers are TEF-tested at the factory. Atlas Sound operates a well-equipped, certified research laboratory which contains a fully anechoic chamber complete with analog Bruel & Kjaer measurement equipment and the TEF 20® audio analyzer. Acoustically Proven, General Purpose 25-Watt Loudspeaker Ideal for Multi-Purpose Commercial, Industrial and Institutional Use Mounts a Wide Selection of Atlas Sound Baffles Offers U.S.- Made Quality at a Realistic Price

Atlas Sound

Model C10A is a dual cone, 25-watt 8" (205mm) loudspeaker with a 10 oz. (260g) ceramic magnet. It includes a curvelinear, treatedpaper cone for lower harmonic distortion.

The loudspeaker is also equipped with a full 1" diameter copper voice coil with a blackanodized aluminum former for better power dissipation. Model C10A operates within a frequency response range of 45 Hz to 19 kHz with a sensitivity of 97dB and a dispersion angle of 105°. It mounts a wide variety of Atlas Sound round and square baffles and enclosures to meet functional and aesthetic application requirements. To ensure reliability and performance integrity, 100% of all C10A loudspeakers are TEF-tested at the factory. Atlas Sound operates a well-equipped, certified research laboratory which contains a fully anechoic chamber complete with analog Bruel & Kjaer measurement equipment and the TEF 20® audio analyzer.

  • Acoustically Proven, General Purpose 25-Watt Loudspeaker
  • Ideal for Multi-Purpose Commercial, Industrial and Institutional Use
  • Mounts a Wide Selection of Atlas Sound Baffles
  • Offers U.S.- Made Quality at a Realistic Price
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number C10A
Product Name 8" 10oz Dual Cone Loudspeakers 25W*, 8 Ohm
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2368264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 138 ohms
Sensitivity 102 dB
Size 0.25 inch (6 mm)
View Details