Visual Sound, Inc. Pencil Condenser Microphones C02

Description
Samson Technologies Corp. featuring SuperCardioid Pickup Pattern and gold-plated XLR connectors. *SuperCardioid Pickup Pattern *Gold-plated XLR connectors *Carry Case & shock-mounted mic clips included *Sold as stereo pair
Description
Samson Technologies Corp. featuring SuperCardioid Pickup Pattern and gold-plated XLR connectors. *SuperCardioid Pickup Pattern *Gold-plated XLR connectors *Carry Case & shock-mounted mic clips included *Sold as stereo pair

Suppliers

Company
Product
Description
Supplier Links
Pencil Condenser Microphones - C02 - Visual Sound, Inc.
Broomall, PA, USA
Pencil Condenser Microphones
C02
Pencil Condenser Microphones C02
Samson Technologies Corp. featuring SuperCardioid Pickup Pattern and gold-plated XLR connectors. *SuperCardioid Pickup Pattern *Gold-plated XLR connectors *Carry Case & shock-mounted mic clips included *Sold as stereo pair

Samson Technologies Corp. featuring SuperCardioid Pickup Pattern and gold-plated XLR connectors.

*SuperCardioid Pickup Pattern *Gold-plated XLR connectors *Carry Case & shock-mounted mic clips included *Sold as stereo pair

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number C02
Product Name Pencil Condenser Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details