Visual Sound, Inc. Recording / Podcasting Pak C01U Recording Pak

Description
Samson Technologies Corp. Samson changed the way the world records audio with the C01U and C03U USB Studio Condenser microphones - the first studio quality condenser microphones equipped with a USB interface. The C01U Recording / Podcasting Pak includes everything needed to record digital audio on a PC or Mac with an eye on maximum portability. The C01U Recording / Podcasting Pak comes bundled with Cakewalk Sonar LE, their vastly popular digital audio workstation software, giving users additional power and versatility to digitally record audio in any situation. The C01U features a 19mm internal shock mounted diaphragm with a cardioid pick up pattern ensuring pristine studio quality. The package is equally at home with those wishing to enter the expanding world of podcasting, one the hottest trends in the digital audio revolution.In addition to the C01U microphone and Cakewalk software, the package comes with a desktop mic stand, mic clip, shockmount and USB cable in a durable, lightweight aluminum case. The paks are aimed at a variety of uses, from corporate events and presentations to music applications to portable podcast recording applications.
Description
Samson Technologies Corp. Samson changed the way the world records audio with the C01U and C03U USB Studio Condenser microphones - the first studio quality condenser microphones equipped with a USB interface. The C01U Recording / Podcasting Pak includes everything needed to record digital audio on a PC or Mac with an eye on maximum portability. The C01U Recording / Podcasting Pak comes bundled with Cakewalk Sonar LE, their vastly popular digital audio workstation software, giving users additional power and versatility to digitally record audio in any situation. The C01U features a 19mm internal shock mounted diaphragm with a cardioid pick up pattern ensuring pristine studio quality. The package is equally at home with those wishing to enter the expanding world of podcasting, one the hottest trends in the digital audio revolution.In addition to the C01U microphone and Cakewalk software, the package comes with a desktop mic stand, mic clip, shockmount and USB cable in a durable, lightweight aluminum case. The paks are aimed at a variety of uses, from corporate events and presentations to music applications to portable podcast recording applications.

Suppliers

Company
Product
Description
Supplier Links
Recording / Podcasting Pak - C01U Recording Pak - Visual Sound, Inc.
Broomall, PA, USA
Recording / Podcasting Pak
C01U Recording Pak
Recording / Podcasting Pak C01U Recording Pak
Samson Technologies Corp. Samson changed the way the world records audio with the C01U and C03U USB Studio Condenser microphones - the first studio quality condenser microphones equipped with a USB interface. The C01U Recording / Podcasting Pak includes everything needed to record digital audio on a PC or Mac with an eye on maximum portability. The C01U Recording / Podcasting Pak comes bundled with Cakewalk Sonar LE, their vastly popular digital audio workstation software, giving users additional power and versatility to digitally record audio in any situation. The C01U features a 19mm internal shock mounted diaphragm with a cardioid pick up pattern ensuring pristine studio quality. The package is equally at home with those wishing to enter the expanding world of podcasting, one the hottest trends in the digital audio revolution.In addition to the C01U microphone and Cakewalk software, the package comes with a desktop mic stand, mic clip, shockmount and USB cable in a durable, lightweight aluminum case. The paks are aimed at a variety of uses, from corporate events and presentations to music applications to portable podcast recording applications.

Samson Technologies Corp.

Samson changed the way the world records audio with the C01U and C03U USB Studio Condenser microphones - the first studio quality condenser microphones equipped with a USB interface. The C01U Recording / Podcasting Pak includes everything needed to record digital audio on a PC or Mac with an eye on maximum portability. The C01U Recording / Podcasting Pak comes bundled with Cakewalk Sonar LE, their vastly popular digital audio workstation software, giving users additional power and versatility to digitally record audio in any situation. The C01U features a 19mm internal shock mounted diaphragm with a cardioid pick up pattern ensuring pristine studio quality. The package is equally at home with those wishing to enter the expanding world of podcasting, one the hottest trends in the digital audio revolution.In addition to the C01U microphone and Cakewalk software, the package comes with a desktop mic stand, mic clip, shockmount and USB cable in a durable, lightweight aluminum case. The paks are aimed at a variety of uses, from corporate events and presentations to music applications to portable podcast recording applications.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number C01U Recording Pak
Product Name Recording / Podcasting Pak
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Dynamic Instrument Microphone - FireBall™ Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 16000 Hz
Sensitivity 1.5 mV/Pa (10342 mV/psi)
View Details