Visual Sound, Inc. Large Diaphragm Condenser Microphone C01

Description
Samson Technologies Corp. The new Samson C01 large diaphragm condenser microphone is accurate, detailed, smooth with warm bass and extended top end. Great for recording vocals, acoustic instruments and for use as overhead drum mics, the new Samson C01 large diaphragm condenser microphone is accurate, detailed, smooth with warm bass and extended top end. This sturdy microphone has a large 19mm diaphragm that produces a smooth flat frequency response. It features a heavy gauge mesh grill screen, a gold plated XLR connecter and an LED indicating 48V phantom power. The unit includes a swivel stand mount and an optional SP01 shock mount is available.
Description
Samson Technologies Corp. The new Samson C01 large diaphragm condenser microphone is accurate, detailed, smooth with warm bass and extended top end. Great for recording vocals, acoustic instruments and for use as overhead drum mics, the new Samson C01 large diaphragm condenser microphone is accurate, detailed, smooth with warm bass and extended top end. This sturdy microphone has a large 19mm diaphragm that produces a smooth flat frequency response. It features a heavy gauge mesh grill screen, a gold plated XLR connecter and an LED indicating 48V phantom power. The unit includes a swivel stand mount and an optional SP01 shock mount is available.

Suppliers

Company
Product
Description
Supplier Links
Large Diaphragm Condenser Microphone - C01 - Visual Sound, Inc.
Broomall, PA, USA
Large Diaphragm Condenser Microphone
C01
Large Diaphragm Condenser Microphone C01
Samson Technologies Corp. The new Samson C01 large diaphragm condenser microphone is accurate, detailed, smooth with warm bass and extended top end. Great for recording vocals, acoustic instruments and for use as overhead drum mics, the new Samson C01 large diaphragm condenser microphone is accurate, detailed, smooth with warm bass and extended top end. This sturdy microphone has a large 19mm diaphragm that produces a smooth flat frequency response. It features a heavy gauge mesh grill screen, a gold plated XLR connecter and an LED indicating 48V phantom power. The unit includes a swivel stand mount and an optional SP01 shock mount is available.

Samson Technologies Corp.

The new Samson C01 large diaphragm condenser microphone is accurate, detailed, smooth with warm bass and extended top end.

Great for recording vocals, acoustic instruments and for use as overhead drum mics, the new Samson C01 large diaphragm condenser microphone is accurate, detailed, smooth with warm bass and extended top end. This sturdy microphone has a large 19mm diaphragm that produces a smooth flat frequency response. It features a heavy gauge mesh grill screen, a gold plated XLR connecter and an LED indicating 48V phantom power. The unit includes a swivel stand mount and an optional SP01 shock mount is available.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number C01
Product Name Large Diaphragm Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details