Visual Sound, Inc. Small OmniDirectional Lavalier Microphone C 577 WR

Description
AKG Acoustics, U.S. Small omnidirectional lavalier microphone Extremely small omnidirectional lavalier microphone. The patented dual-diaphragm capsule has been designed specifically to protect the transducer from moisture and perspiration. The capsule uses two vertical diaphragms mounted back to back and connected out of phase to cancel out mechanical and cable noise, etc.. Available versions: CK 77 WR L (3-pin mini XLR) CK 77 WR L/P (flesh tone) C 577 WR (black)
Description
AKG Acoustics, U.S. Small omnidirectional lavalier microphone Extremely small omnidirectional lavalier microphone. The patented dual-diaphragm capsule has been designed specifically to protect the transducer from moisture and perspiration. The capsule uses two vertical diaphragms mounted back to back and connected out of phase to cancel out mechanical and cable noise, etc.. Available versions: CK 77 WR L (3-pin mini XLR) CK 77 WR L/P (flesh tone) C 577 WR (black)

Suppliers

Company
Product
Description
Supplier Links
Small OmniDirectional Lavalier Microphone - C 577 WR - Visual Sound, Inc.
Broomall, PA, USA
Small OmniDirectional Lavalier Microphone
C 577 WR
Small OmniDirectional Lavalier Microphone C 577 WR
AKG Acoustics, U.S. Small omnidirectional lavalier microphone Extremely small omnidirectional lavalier microphone. The patented dual-diaphragm capsule has been designed specifically to protect the transducer from moisture and perspiration. The capsule uses two vertical diaphragms mounted back to back and connected out of phase to cancel out mechanical and cable noise, etc.. Available versions: CK 77 WR L (3-pin mini XLR) CK 77 WR L/P (flesh tone) C 577 WR (black)

AKG Acoustics, U.S.

Small omnidirectional lavalier microphone

Extremely small omnidirectional lavalier microphone. The patented dual-diaphragm capsule has been designed specifically to protect the transducer from moisture and perspiration. The capsule uses two vertical diaphragms mounted back to back and connected out of phase to cancel out mechanical and cable noise, etc..
Available versions:
CK 77 WR L (3-pin mini XLR)
CK 77 WR L/P (flesh tone)
C 577 WR (black)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number C 577 WR
Product Name Small OmniDirectional Lavalier Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
 - DM-6.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2.24 mV/Pa (15435 mV/psi)
View Details