Visual Sound, Inc. Head-worn Microphone C 555 L

Description
AKG Acoustics, U.S. Head-worn microphone The new C 555 L head-worn microphone from AKG is rugged, extremely easy to use, and offers outstanding price/performance. The C 555 L is the ideal microphone for any handsfree application including gymnastics instruction, presentations, or onstage performance. The C 555 L rests securely and comfortably on the head, and can be attached to the left or right side of the behind-the-neck headband as desired. A transducer shock mount reduces handling noise to a minimum. The moisture shield prevents perspiration from penetrating into the transducer element, ensuring a high degree of humidity protection for the microphone. The C 555 L is the only version available and can be used with the B 29 L battery power supply, AKG WMS Series bodypack transmitters, or the MPA V L adapter for external phantom powering.
Description
AKG Acoustics, U.S. Head-worn microphone The new C 555 L head-worn microphone from AKG is rugged, extremely easy to use, and offers outstanding price/performance. The C 555 L is the ideal microphone for any handsfree application including gymnastics instruction, presentations, or onstage performance. The C 555 L rests securely and comfortably on the head, and can be attached to the left or right side of the behind-the-neck headband as desired. A transducer shock mount reduces handling noise to a minimum. The moisture shield prevents perspiration from penetrating into the transducer element, ensuring a high degree of humidity protection for the microphone. The C 555 L is the only version available and can be used with the B 29 L battery power supply, AKG WMS Series bodypack transmitters, or the MPA V L adapter for external phantom powering.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Head-worn Microphone
C 555 L
Head-worn Microphone C 555 L
AKG Acoustics, U.S. Head-worn microphone The new C 555 L head-worn microphone from AKG is rugged, extremely easy to use, and offers outstanding price/performance. The C 555 L is the ideal microphone for any handsfree application including gymnastics instruction, presentations, or onstage performance. The C 555 L rests securely and comfortably on the head, and can be attached to the left or right side of the behind-the-neck headband as desired. A transducer shock mount reduces handling noise to a minimum. The moisture shield prevents perspiration from penetrating into the transducer element, ensuring a high degree of humidity protection for the microphone. The C 555 L is the only version available and can be used with the B 29 L battery power supply, AKG WMS Series bodypack transmitters, or the MPA V L adapter for external phantom powering.

AKG Acoustics, U.S.

Head-worn microphone

The new C 555 L head-worn microphone from AKG is rugged, extremely easy to use, and offers outstanding price/performance. The C 555 L is the ideal microphone for any handsfree application including gymnastics instruction, presentations, or onstage performance. The C 555 L rests securely and comfortably on the head, and can be attached to the left or right side of the behind-the-neck headband as desired. A transducer shock mount reduces handling noise to a minimum. The moisture shield prevents perspiration from penetrating into the transducer element, ensuring a high degree of humidity protection for the microphone.
The C 555 L is the only version available and can be used with the B 29 L battery power supply, AKG WMS Series bodypack transmitters, or the MPA V L adapter for external phantom powering.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number C 555 L
Product Name Head-worn Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details