Visual Sound, Inc. C542BL boundary-layer microphone C 542 BL

Description
AKG Acoustics, U.S. The C542BL is a high-quality boundary microphone designed to deliver superior results for a multitude of recording and sound reinforcement applications. The C542BL resembles a small metal plate only 3.1 inches wide and 0.2 inches high, so its nearly inconspicuous in use. Extremely small and inconspicuous; lightweight, yet extremely rugged. Delivers superior sound and easy placement - no mic stand required. High sensitivity and low self-noise ensure generous headroom. Switchable 150 Hz, 12-dB-per-octave bass cut filter built-in to 3-pin XLR-type output connector. Can be permanently attached to walls, floors or ceiling with screws or temporarily installed using non-marring adhesive compound included with the microphone.
Description
AKG Acoustics, U.S. The C542BL is a high-quality boundary microphone designed to deliver superior results for a multitude of recording and sound reinforcement applications. The C542BL resembles a small metal plate only 3.1 inches wide and 0.2 inches high, so its nearly inconspicuous in use. Extremely small and inconspicuous; lightweight, yet extremely rugged. Delivers superior sound and easy placement - no mic stand required. High sensitivity and low self-noise ensure generous headroom. Switchable 150 Hz, 12-dB-per-octave bass cut filter built-in to 3-pin XLR-type output connector. Can be permanently attached to walls, floors or ceiling with screws or temporarily installed using non-marring adhesive compound included with the microphone.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
C542BL boundary-layer microphone
C 542 BL
C542BL boundary-layer microphone C 542 BL
AKG Acoustics, U.S. The C542BL is a high-quality boundary microphone designed to deliver superior results for a multitude of recording and sound reinforcement applications. The C542BL resembles a small metal plate only 3.1 inches wide and 0.2 inches high, so its nearly inconspicuous in use. Extremely small and inconspicuous; lightweight, yet extremely rugged. Delivers superior sound and easy placement - no mic stand required. High sensitivity and low self-noise ensure generous headroom. Switchable 150 Hz, 12-dB-per-octave bass cut filter built-in to 3-pin XLR-type output connector. Can be permanently attached to walls, floors or ceiling with screws or temporarily installed using non-marring adhesive compound included with the microphone.

AKG Acoustics, U.S.

The C542BL is a high-quality boundary microphone designed to deliver superior results for a multitude of recording and sound reinforcement applications. The C542BL resembles a small metal plate only 3.1 inches wide and 0.2 inches high, so its nearly inconspicuous in use.

  • Extremely small and inconspicuous; lightweight, yet extremely rugged.
  • Delivers superior sound and easy placement - no mic stand required.
  • High sensitivity and low self-noise ensure generous headroom.
  • Switchable 150 Hz, 12-dB-per-octave bass cut filter built-in to 3-pin XLR-type output connector.
  • Can be permanently attached to walls, floors or ceiling with screws or temporarily installed using non-marring adhesive compound included with the microphone.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number C 542 BL
Product Name C542BL boundary-layer microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Installed Sound Microphone - M40 Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid; Supercardioid; Hypercardioid
Frequency Response 60 to 10000 Hz
Sensitivity 38 mV/Pa (261997 mV/psi)
View Details