Visual Sound, Inc. Miniature Lavalier Condenser MicroMic C 417/L

Description
AKG Acoustics, U.S. Miniature omni-directional lavalier condenser microphone with mini-XLR output for use with AKG wireless transmitters or MPAVL adapter cable. The C 417 is a miniature omni-directional lavalier-type condenser microphone for vocal use, either speech or singing. THe C 417/L has a usable working distance up to approx. 30 cm (12 inch). Terminated in mini-XLR connector for use with AKG wireless systems or with the MPAVL adapter cable to convert it to a standard XLR-type output. Comes with H 40/1 single/dual-mic tie clip and W 407 windscreen. Ultra-slim profile and matte or beige finish for unobtrusive wearing Extended low and high frequency response Omnidirectional pattern for natural speech quality High sensitivity (10 mV/Pa) High acoustic level capability (126 dB-SPL for 3 % THD)
Description
AKG Acoustics, U.S. Miniature omni-directional lavalier condenser microphone with mini-XLR output for use with AKG wireless transmitters or MPAVL adapter cable. The C 417 is a miniature omni-directional lavalier-type condenser microphone for vocal use, either speech or singing. THe C 417/L has a usable working distance up to approx. 30 cm (12 inch). Terminated in mini-XLR connector for use with AKG wireless systems or with the MPAVL adapter cable to convert it to a standard XLR-type output. Comes with H 40/1 single/dual-mic tie clip and W 407 windscreen. Ultra-slim profile and matte or beige finish for unobtrusive wearing Extended low and high frequency response Omnidirectional pattern for natural speech quality High sensitivity (10 mV/Pa) High acoustic level capability (126 dB-SPL for 3 % THD)

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Miniature Lavalier Condenser MicroMic
C 417/L
Miniature Lavalier Condenser MicroMic C 417/L
AKG Acoustics, U.S. Miniature omni-directional lavalier condenser microphone with mini-XLR output for use with AKG wireless transmitters or MPAVL adapter cable. The C 417 is a miniature omni-directional lavalier-type condenser microphone for vocal use, either speech or singing. THe C 417/L has a usable working distance up to approx. 30 cm (12 inch). Terminated in mini-XLR connector for use with AKG wireless systems or with the MPAVL adapter cable to convert it to a standard XLR-type output. Comes with H 40/1 single/dual-mic tie clip and W 407 windscreen. Ultra-slim profile and matte or beige finish for unobtrusive wearing Extended low and high frequency response Omnidirectional pattern for natural speech quality High sensitivity (10 mV/Pa) High acoustic level capability (126 dB-SPL for 3 % THD)

AKG Acoustics, U.S.

Miniature omni-directional lavalier condenser microphone with mini-XLR output for use with AKG wireless transmitters or MPAVL adapter cable.

The C 417 is a miniature omni-directional lavalier-type condenser microphone for vocal use, either speech or singing. THe C 417/L has a usable working distance up to approx. 30 cm (12 inch). Terminated in mini-XLR connector for use with AKG wireless systems or with the MPAVL adapter cable to convert it to a standard XLR-type output. Comes with H 40/1 single/dual-mic tie clip and W 407 windscreen.

  • Ultra-slim profile and matte or beige finish for unobtrusive wearing
  • Extended low and high frequency response
  • Omnidirectional pattern for natural speech quality
  • High sensitivity (10 mV/Pa)
  • High acoustic level capability (126 dB-SPL for 3 % THD)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number C 417/L
Product Name Miniature Lavalier Condenser MicroMic
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - WM7230IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details