Visual Sound, Inc. Ultra-light Condenser pickup Microphone C 411

Description
AKG Acoustics, U.S. Ultra-light condenser pickup microphone Weighing only 18 grams (0.6 oz.), this ultra-light condenser pickup is ideal for acoustic guitar, mandolin, violin, and most other stringed instruments. The C 411 will give a clear and uncolored sound without changing the balance of the instrument. Attaching the C 411 on or near the bridge or anywhere else on the instrument is easy with the included non-marring, reusable, solventfree adhesive compound. C 411 PP: For hardwire applications, with standard XLR connector for phantom powering. C 411 L: With mini XLR connector for use with B 29 L battery operated power supply, MPA V L external phantom power adapter, or AKG WMS bodypack transmitters.
Description
AKG Acoustics, U.S. Ultra-light condenser pickup microphone Weighing only 18 grams (0.6 oz.), this ultra-light condenser pickup is ideal for acoustic guitar, mandolin, violin, and most other stringed instruments. The C 411 will give a clear and uncolored sound without changing the balance of the instrument. Attaching the C 411 on or near the bridge or anywhere else on the instrument is easy with the included non-marring, reusable, solventfree adhesive compound. C 411 PP: For hardwire applications, with standard XLR connector for phantom powering. C 411 L: With mini XLR connector for use with B 29 L battery operated power supply, MPA V L external phantom power adapter, or AKG WMS bodypack transmitters.

Suppliers

Company
Product
Description
Supplier Links
Ultra-light Condenser pickup Microphone - C 411 - Visual Sound, Inc.
Broomall, PA, USA
Ultra-light Condenser pickup Microphone
C 411
Ultra-light Condenser pickup Microphone C 411
AKG Acoustics, U.S. Ultra-light condenser pickup microphone Weighing only 18 grams (0.6 oz.), this ultra-light condenser pickup is ideal for acoustic guitar, mandolin, violin, and most other stringed instruments. The C 411 will give a clear and uncolored sound without changing the balance of the instrument. Attaching the C 411 on or near the bridge or anywhere else on the instrument is easy with the included non-marring, reusable, solventfree adhesive compound. C 411 PP: For hardwire applications, with standard XLR connector for phantom powering. C 411 L: With mini XLR connector for use with B 29 L battery operated power supply, MPA V L external phantom power adapter, or AKG WMS bodypack transmitters.

AKG Acoustics, U.S.

Ultra-light condenser pickup microphone

Weighing only 18 grams (0.6 oz.), this ultra-light condenser pickup is ideal for acoustic guitar, mandolin, violin, and most other stringed instruments. The C 411 will give a clear and uncolored sound without changing the balance of the instrument. Attaching the C 411 on or near the bridge or anywhere else on the instrument is easy with the included non-marring, reusable, solventfree adhesive compound.
C 411 PP: For hardwire applications, with standard XLR connector for phantom powering.
C 411 L: With mini XLR connector for use with B 29 L battery operated power supply, MPA V L external phantom power adapter, or AKG WMS bodypack transmitters.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number C 411
Product Name Ultra-light Condenser pickup Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM68A130V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details
Wireless Systems Microphone - W3OM6 Wireless Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 40 to 19000 Hz
Sensitivity 1.5 mV/Pa (10342 mV/psi)
View Details