Visual Sound, Inc. Studio/Stage Condenser Microphone C 1000S

Description
AKG Acoustics, U.S. Versatile condenser microphone for studio or stage use for vocals or instruments Robust microphone powered via regular phantom power or internal 9V battery. On/Off switch. Studio quality even when powered by a battery. Excellent pickup even used for distant-micing of choirs and instruments. Outstanding performance when used for instruments. Ideal for home recording applications. A special converter (PPC 1000) turns the microphone characteristics from cardioid into hypercardioid, if it is mounted on the mic top. The new PB 1000 Presence Boost Adapter provides an additional 5-dB high-frequency peak in the cardioid mode adding brilliance in the 5 to 9 kHz range. This microphone can also be used for a variety of studio applications. Included PPC 1000 polar pattern converter allows change between cardioid and hypercardioid patterns for extra gain-before-feedback Included PB 1000 presence boost adaptor adds emphasis between 5 kHz and 9 kHz to add presence to voices Can be run off of phantom power or powered by 9V battery On/off switch allows local muting control Includes stand adaptor, foam windscreen and case
Description
AKG Acoustics, U.S. Versatile condenser microphone for studio or stage use for vocals or instruments Robust microphone powered via regular phantom power or internal 9V battery. On/Off switch. Studio quality even when powered by a battery. Excellent pickup even used for distant-micing of choirs and instruments. Outstanding performance when used for instruments. Ideal for home recording applications. A special converter (PPC 1000) turns the microphone characteristics from cardioid into hypercardioid, if it is mounted on the mic top. The new PB 1000 Presence Boost Adapter provides an additional 5-dB high-frequency peak in the cardioid mode adding brilliance in the 5 to 9 kHz range. This microphone can also be used for a variety of studio applications. Included PPC 1000 polar pattern converter allows change between cardioid and hypercardioid patterns for extra gain-before-feedback Included PB 1000 presence boost adaptor adds emphasis between 5 kHz and 9 kHz to add presence to voices Can be run off of phantom power or powered by 9V battery On/off switch allows local muting control Includes stand adaptor, foam windscreen and case

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Studio/Stage Condenser Microphone
C 1000S
Studio/Stage Condenser Microphone C 1000S
AKG Acoustics, U.S. Versatile condenser microphone for studio or stage use for vocals or instruments Robust microphone powered via regular phantom power or internal 9V battery. On/Off switch. Studio quality even when powered by a battery. Excellent pickup even used for distant-micing of choirs and instruments. Outstanding performance when used for instruments. Ideal for home recording applications. A special converter (PPC 1000) turns the microphone characteristics from cardioid into hypercardioid, if it is mounted on the mic top. The new PB 1000 Presence Boost Adapter provides an additional 5-dB high-frequency peak in the cardioid mode adding brilliance in the 5 to 9 kHz range. This microphone can also be used for a variety of studio applications. Included PPC 1000 polar pattern converter allows change between cardioid and hypercardioid patterns for extra gain-before-feedback Included PB 1000 presence boost adaptor adds emphasis between 5 kHz and 9 kHz to add presence to voices Can be run off of phantom power or powered by 9V battery On/off switch allows local muting control Includes stand adaptor, foam windscreen and case

AKG Acoustics, U.S.

Versatile condenser microphone for studio or stage use for vocals or instruments

Robust microphone powered via regular phantom power or internal 9V battery. On/Off switch. Studio quality even when powered by a battery. Excellent pickup even used for distant-micing of choirs and instruments. Outstanding performance when used for instruments. Ideal for home recording applications. A special converter (PPC 1000) turns the microphone characteristics from cardioid into hypercardioid, if it is mounted on the mic top. The new PB 1000 Presence Boost Adapter provides an additional 5-dB high-frequency peak in the cardioid mode adding brilliance in the 5 to 9 kHz range. This microphone can also be used for a variety of studio applications.

  • Included PPC 1000 polar pattern converter allows change between cardioid and hypercardioid patterns for extra gain-before-feedback
  • Included PB 1000 presence boost adaptor adds emphasis between 5 kHz and 9 kHz to add presence to voices
  • Can be run off of phantom power or powered by 9V battery
  • On/off switch allows local muting control
  • Includes stand adaptor, foam windscreen and case
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number C 1000S
Product Name Studio/Stage Condenser Microphone
Directivity Directional; Hypercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM72D128VV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Installed Sound Microphone - ADX12 Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid; Hypercardioid
Frequency Response 40 to 18000 Hz
Sensitivity 34 mV/Pa (234418 mV/psi)
View Details