BWMAGNET STRUCTURE -- BW®MAGNET STRUCTURE
Visual Sound, Inc.
BW®Magnet Structure
BWMagnet Structure
Description
Peavey Electronics
BW®Magnet Structure
Description
Peavey Electronics
BW®Magnet Structure
Suppliers
Peavey Electronics
BW®Magnet Structure
Peavey Electronics
BW®Magnet Structure
Supplier's Site
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
BWMagnet Structure |
|
Product Name
|
BW®Magnet Structure |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
SPL
122 dB
Nominal Power
30 watts
View Details
Audio Products International Corp.
Maximum Power
25 watts
Frequency Response
80 to 20000 Hz
Weight
4580.50 g (161.60 oz)
View Details
Nominal Power
1 watts
Impedance
8 ohms
Frequency Response
10000 Hz
View Details