Visual Sound, Inc. USB to 1-Port RS-232 Adapter BTX-USB2321

Description
BTX Technologies, Inc. No extra I/O and IRQ need Serial port data transmission rate up to 128 Kbps 512 byte FIFOs, Hardware and Software flow control support USB bus-power,No extra power adapter required 15KVDC ESD immunity to serial interface
Description
BTX Technologies, Inc. No extra I/O and IRQ need Serial port data transmission rate up to 128 Kbps 512 byte FIFOs, Hardware and Software flow control support USB bus-power,No extra power adapter required 15KVDC ESD immunity to serial interface

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
USB to 1-Port RS-232 Adapter
BTX-USB2321
USB to 1-Port RS-232 Adapter BTX-USB2321
BTX Technologies, Inc. No extra I/O and IRQ need Serial port data transmission rate up to 128 Kbps 512 byte FIFOs, Hardware and Software flow control support USB bus-power,No extra power adapter required 15KVDC ESD immunity to serial interface

BTX Technologies, Inc.

No extra I/O and IRQ need Serial port data transmission rate up to 128 Kbps 512 byte FIFOs, Hardware and Software flow control support USB bus-power,No extra power adapter required 15KVDC ESD immunity to serial interface

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number BTX-USB2321
Product Name USB to 1-Port RS-232 Adapter
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
75 OHM Connectors, D-SUB Size 8 Socket 50 ohm - 110236 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details