Visual Sound, Inc. In-Wall 10.2 Windows Touch Controller BTX-CTL2001

Description
BTX Technologies, Inc. Windows-based , Fanless, 5-wire resistive touch screen, Built-in WiFi, Built-in Bluetooth, IP 64 compliant front panel Gigabit Ethernet, RS-232/422/485 ports, 2 x USB 2.0 ports, Quick and easy in-wall mounting kit included , VESA 100mm M. Black Bezel.
Description
BTX Technologies, Inc. Windows-based , Fanless, 5-wire resistive touch screen, Built-in WiFi, Built-in Bluetooth, IP 64 compliant front panel Gigabit Ethernet, RS-232/422/485 ports, 2 x USB 2.0 ports, Quick and easy in-wall mounting kit included , VESA 100mm M. Black Bezel.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
In-Wall 10.2 Windows Touch Controller
BTX-CTL2001
In-Wall 10.2 Windows Touch Controller BTX-CTL2001
BTX Technologies, Inc. Windows-based , Fanless, 5-wire resistive touch screen, Built-in WiFi, Built-in Bluetooth, IP 64 compliant front panel Gigabit Ethernet, RS-232/422/485 ports, 2 x USB 2.0 ports, Quick and easy in-wall mounting kit included , VESA 100mm M. Black Bezel.

BTX Technologies, Inc.

Windows-based , Fanless, 5-wire resistive touch screen, Built-in WiFi, Built-in Bluetooth, IP 64 compliant front panel Gigabit Ethernet, RS-232/422/485 ports, 2 x USB 2.0 ports, Quick and easy in-wall mounting kit included , VESA 100mm M. Black Bezel.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number BTX-CTL2001
Product Name In-Wall 10.2 Windows Touch Controller
Unlock Full Specs
to access all available technical data

Similar Products

Advantech 15.0 inch Resistive Touch Panel Module - TPM150R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Control Panel - 762-4306/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included)
Sensor Type Resistive
View Details
Specs
Screen Type LCD or other Flat Panel Display
View Details
 - 1233860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 3.5 inch (88.9 mm)
View Details