Visual Sound, Inc. Desktop 10.2 in Windows Touch Controller BTX-CTL1000

Description
BTX Technologies, Inc. Windows-based , Fanless, 5-wire resistive touch screen, Built-in WiFi, Built-in Bluetooth, IP 64 compliant front panel 2 x Gigabit Ethernet, RS-232/422/485 ports, 2 x USB 2.0 ports, VESA 100mm Mounting, Stand included.
Description
BTX Technologies, Inc. Windows-based , Fanless, 5-wire resistive touch screen, Built-in WiFi, Built-in Bluetooth, IP 64 compliant front panel 2 x Gigabit Ethernet, RS-232/422/485 ports, 2 x USB 2.0 ports, VESA 100mm Mounting, Stand included.

Suppliers

Company
Product
Description
Supplier Links
Desktop 10.2 in Windows Touch Controller - BTX-CTL1000 - Visual Sound, Inc.
Broomall, PA, USA
Desktop 10.2 in Windows Touch Controller
BTX-CTL1000
Desktop 10.2 in Windows Touch Controller BTX-CTL1000
BTX Technologies, Inc. Windows-based , Fanless, 5-wire resistive touch screen, Built-in WiFi, Built-in Bluetooth, IP 64 compliant front panel 2 x Gigabit Ethernet, RS-232/422/485 ports, 2 x USB 2.0 ports, VESA 100mm Mounting, Stand included.

BTX Technologies, Inc.

Windows-based , Fanless, 5-wire resistive touch screen, Built-in WiFi, Built-in Bluetooth, IP 64 compliant front panel 2 x Gigabit Ethernet, RS-232/422/485 ports, 2 x USB 2.0 ports, VESA 100mm Mounting, Stand included.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number BTX-CTL1000
Product Name Desktop 10.2 in Windows Touch Controller
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 480 x 272pixels
Screen Diagonal 4.3 inch (109 mm)
View Details
Web Panel - 762-4102 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Touch Screens - 2300-FTAS00-10.4AS-4 - New Yorker Electronics Co., Inc.
Specs
Style External
Sensor Type Resistive
Screen Diagonal 10.4 inch (264 mm)
View Details
17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details