BTX-1023 -- 1 PIECE PUSH/PULL 1.0/2.3 DIN CRIMP CONNECTOR FOR 1855A
Visual Sound, Inc.
1 Piece push/pull 1.0/2.3 DIN Crimp Connector for 1855A
BTX-1023
Description
BTX Technologies, Inc.
Description
BTX Technologies, Inc.
Suppliers
1 Piece push/pull 1.0/2.3 DIN Crimp Connector for 1855A
BTX-1023
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
BTX-1023 |
|
Product Name
|
1 Piece push/pull 1.0/2.3 DIN Crimp Connector for 1855A |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
View Details