Visual Sound, Inc. 25.5" 3D Production Display BT-3DL2550

Description
Panasonic The 25.5" BT-3DL2550 3D LCD Monitor is a powerful 3D production tool with professional features such as dual HD-SDI and DVI interfaces as well as multiple display options. Whether utilized with the AG- 3DA1 fully-integrated Full HD professional 3D camcorder or with 3D rigs, the 3DL2550 displays high-quality, flicker-free 3D content and is equipped with invaluable production tools to help with your 3D production. Designed for broadcast and other professional applications, the full 1920 x1200 resolution display provides exceptional color performance and a ruggedized frame, in addition to offering high-quality 2D performance. The 3D LCD Video Monitor features a wide color gamut and 10-bit 3D LUT (Look-Up Table) for faithful color reproduction. It is also capable of displaying 3D images for viewing with 3D Polarized Eyewear. The 3DL2550 supports three types of 3D video input: simultaneous, line-by-line and side-by-side. The monitor also features a special 3D display function for image acquisition with rig-type 3D camera systems. The color space of the 3DL2550 is 102% of the NTSC standard, exceeding the EBU/SMPTE range that can be displayed by ordinary LCD monitors. It accurately reproduces colors that are not easily reproduced by conventional displays - including CRTs - to meet the needs of broadcasters and production companies as well as in digital cinema, CG production, printing, publishing, advertising, and research. The 3DL2550 offers six wide color space modes: Adobe RGB y=2.2, y=1.8) and D-Cinema (y=2.6), SMPTE, EBU and ITU-709. Tally lamps (red and green) RGB input Headphone jack Embedded audio decoder on board (through its headphone jack) Active BNC loop-through No separate stereo processor required Side by side image for color matching Requires polarized (passive) glasses to watch 3D content (two PGL10G included)
Description
Panasonic The 25.5" BT-3DL2550 3D LCD Monitor is a powerful 3D production tool with professional features such as dual HD-SDI and DVI interfaces as well as multiple display options. Whether utilized with the AG- 3DA1 fully-integrated Full HD professional 3D camcorder or with 3D rigs, the 3DL2550 displays high-quality, flicker-free 3D content and is equipped with invaluable production tools to help with your 3D production. Designed for broadcast and other professional applications, the full 1920 x1200 resolution display provides exceptional color performance and a ruggedized frame, in addition to offering high-quality 2D performance. The 3D LCD Video Monitor features a wide color gamut and 10-bit 3D LUT (Look-Up Table) for faithful color reproduction. It is also capable of displaying 3D images for viewing with 3D Polarized Eyewear. The 3DL2550 supports three types of 3D video input: simultaneous, line-by-line and side-by-side. The monitor also features a special 3D display function for image acquisition with rig-type 3D camera systems. The color space of the 3DL2550 is 102% of the NTSC standard, exceeding the EBU/SMPTE range that can be displayed by ordinary LCD monitors. It accurately reproduces colors that are not easily reproduced by conventional displays - including CRTs - to meet the needs of broadcasters and production companies as well as in digital cinema, CG production, printing, publishing, advertising, and research. The 3DL2550 offers six wide color space modes: Adobe RGB y=2.2, y=1.8) and D-Cinema (y=2.6), SMPTE, EBU and ITU-709. Tally lamps (red and green) RGB input Headphone jack Embedded audio decoder on board (through its headphone jack) Active BNC loop-through No separate stereo processor required Side by side image for color matching Requires polarized (passive) glasses to watch 3D content (two PGL10G included)

Suppliers

Company
Product
Description
Supplier Links
25.5
Broomall, PA, USA
25.5" 3D Production Display
BT-3DL2550
25.5" 3D Production Display BT-3DL2550
Panasonic The 25.5" BT-3DL2550 3D LCD Monitor is a powerful 3D production tool with professional features such as dual HD-SDI and DVI interfaces as well as multiple display options. Whether utilized with the AG- 3DA1 fully-integrated Full HD professional 3D camcorder or with 3D rigs, the 3DL2550 displays high-quality, flicker-free 3D content and is equipped with invaluable production tools to help with your 3D production. Designed for broadcast and other professional applications, the full 1920 x1200 resolution display provides exceptional color performance and a ruggedized frame, in addition to offering high-quality 2D performance. The 3D LCD Video Monitor features a wide color gamut and 10-bit 3D LUT (Look-Up Table) for faithful color reproduction. It is also capable of displaying 3D images for viewing with 3D Polarized Eyewear. The 3DL2550 supports three types of 3D video input: simultaneous, line-by-line and side-by-side. The monitor also features a special 3D display function for image acquisition with rig-type 3D camera systems. The color space of the 3DL2550 is 102% of the NTSC standard, exceeding the EBU/SMPTE range that can be displayed by ordinary LCD monitors. It accurately reproduces colors that are not easily reproduced by conventional displays - including CRTs - to meet the needs of broadcasters and production companies as well as in digital cinema, CG production, printing, publishing, advertising, and research. The 3DL2550 offers six wide color space modes: Adobe RGB y=2.2, y=1.8) and D-Cinema (y=2.6), SMPTE, EBU and ITU-709. Tally lamps (red and green) RGB input Headphone jack Embedded audio decoder on board (through its headphone jack) Active BNC loop-through No separate stereo processor required Side by side image for color matching Requires polarized (passive) glasses to watch 3D content (two PGL10G included)

Panasonic

The 25.5" BT-3DL2550 3D LCD Monitor is a powerful 3D production tool with professional features such as dual HD-SDI and DVI interfaces as well as multiple display options. Whether utilized with the AG- 3DA1 fully-integrated Full HD professional 3D camcorder or with 3D rigs, the 3DL2550 displays high-quality, flicker-free 3D content and is equipped with invaluable production tools to help with your 3D production. Designed for broadcast and other professional applications, the full 1920 x1200 resolution display provides exceptional color performance and a ruggedized frame, in addition to offering high-quality 2D performance.
The 3D LCD Video Monitor features a wide color gamut and 10-bit 3D LUT (Look-Up Table) for faithful color reproduction. It is also capable of displaying 3D images for viewing with 3D Polarized Eyewear. The 3DL2550 supports three types of 3D video input: simultaneous, line-by-line and side-by-side. The monitor also features a special 3D display function for image acquisition with rig-type 3D camera systems.
The color space of the 3DL2550 is 102% of the NTSC standard, exceeding the EBU/SMPTE range that can be displayed by ordinary LCD monitors. It accurately reproduces colors that are not easily reproduced by conventional displays - including CRTs - to meet the needs of broadcasters and production companies as well as in digital cinema, CG production, printing, publishing, advertising, and research. The 3DL2550 offers six wide color space modes: Adobe RGB y=2.2, y=1.8) and D-Cinema (y=2.6), SMPTE, EBU and ITU-709.

  • Tally lamps (red and green)
  • RGB input
  • Headphone jack
  • Embedded audio decoder on board (through its headphone jack)
  • Active BNC loop-through
  • No separate stereo processor required
  • Side by side image for color matching
  • Requires polarized (passive) glasses to watch 3D content (two PGL10G included)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number BT-3DL2550
Product Name 25.5" 3D Production Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 295780 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
65
Specs
Color Color
Input Types DVI; HDMI; RGB; VGA
Screen Resolution 1920 x 1080 (1080p)
View Details
 - AP-LD9687174501 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details