Visual Sound, Inc. Public Address Speaker BS-680FC

Description
TOA Electronics, Inc. The BS-680FC speakers have a strong, all-metal body, and are ideally suited for emergency broadcasting (voice alarm system) applications. The 6" (16cm) double cone speaker unit ensures high-quality sound. They can be quickly and easily installed in either a horizontal or a vertical orientation. Either concealed in-wall wiring or exposed wiring can be used for speaker cable connection. The BS-680FC provides two ceramic screw terminal blocks (1 cable to 1 connection type) allow bridge connection. The selectable input impedance can be easily adjusted by changing the top position of the unit's transformer. Both wall and in-wall mounting are possible. The innovative structural design permits direct wall stud installation with screws. The BS-680FC is backed with a five year warranty.
Description
TOA Electronics, Inc. The BS-680FC speakers have a strong, all-metal body, and are ideally suited for emergency broadcasting (voice alarm system) applications. The 6" (16cm) double cone speaker unit ensures high-quality sound. They can be quickly and easily installed in either a horizontal or a vertical orientation. Either concealed in-wall wiring or exposed wiring can be used for speaker cable connection. The BS-680FC provides two ceramic screw terminal blocks (1 cable to 1 connection type) allow bridge connection. The selectable input impedance can be easily adjusted by changing the top position of the unit's transformer. Both wall and in-wall mounting are possible. The innovative structural design permits direct wall stud installation with screws. The BS-680FC is backed with a five year warranty.

Suppliers

Company
Product
Description
Supplier Links
Public Address Speaker - BS-680FC - Visual Sound, Inc.
Broomall, PA, USA
Public Address Speaker
BS-680FC
Public Address Speaker BS-680FC
TOA Electronics, Inc. The BS-680FC speakers have a strong, all-metal body, and are ideally suited for emergency broadcasting (voice alarm system) applications. The 6" (16cm) double cone speaker unit ensures high-quality sound. They can be quickly and easily installed in either a horizontal or a vertical orientation. Either concealed in-wall wiring or exposed wiring can be used for speaker cable connection. The BS-680FC provides two ceramic screw terminal blocks (1 cable to 1 connection type) allow bridge connection. The selectable input impedance can be easily adjusted by changing the top position of the unit's transformer. Both wall and in-wall mounting are possible. The innovative structural design permits direct wall stud installation with screws. The BS-680FC is backed with a five year warranty.

TOA Electronics, Inc.

The BS-680FC speakers have a strong, all-metal body, and are ideally suited for emergency broadcasting (voice alarm system) applications. The 6" (16cm) double cone speaker unit ensures high-quality sound. They can be quickly and easily installed in either a horizontal or a vertical orientation. Either concealed in-wall wiring or exposed wiring can be used for speaker cable connection. The BS-680FC provides two ceramic screw terminal blocks (1 cable to 1 connection type) allow bridge connection. The selectable input impedance can be easily adjusted by changing the top position of the unit's transformer. Both wall and in-wall mounting are possible. The innovative structural design permits direct wall stud installation with screws.
The BS-680FC is backed with a five year warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number BS-680FC
Product Name Public Address Speaker
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 526848 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
V-5.1 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 175 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details