Visual Sound, Inc. Public Address Speaker BS-678

Description
TOA Electronics, Inc. Double-cone type speaker with a wooden cabinet that has a stylish, compact and unobtrusive design. The BS-678 is a double-cone type speaker with a wooden cabinet that has a stylish, compact and unobtrusive design that delivers highly cost-effective performance. A push-in type input connector allows easy cable connections and bridge wiring. The selectable input impedance can be easily adjusted by changing the tap position of the unit's transformer. The 6" (16cm) double cone speaker unit ensures high-quality sound, making the BS-678 ideal for BGM (background music) and announcement applications. The BG-678 can be installed in either a horizontal or a vertical orientation. Its structure permits direct wall stud installation with the supplied tapping screws 5/32" x 1-3/8" (4mm x 35mm). The BS-678 ships boxed as a pair of speakers. Note: When mounting the BS-678 to plaster board walls be sure to use sufficient "anchoring type" bolts from the local hardware store instead of the supplied screws. The BS-678 is backed with a five year warranty.
Description
TOA Electronics, Inc. Double-cone type speaker with a wooden cabinet that has a stylish, compact and unobtrusive design. The BS-678 is a double-cone type speaker with a wooden cabinet that has a stylish, compact and unobtrusive design that delivers highly cost-effective performance. A push-in type input connector allows easy cable connections and bridge wiring. The selectable input impedance can be easily adjusted by changing the tap position of the unit's transformer. The 6" (16cm) double cone speaker unit ensures high-quality sound, making the BS-678 ideal for BGM (background music) and announcement applications. The BG-678 can be installed in either a horizontal or a vertical orientation. Its structure permits direct wall stud installation with the supplied tapping screws 5/32" x 1-3/8" (4mm x 35mm). The BS-678 ships boxed as a pair of speakers. Note: When mounting the BS-678 to plaster board walls be sure to use sufficient "anchoring type" bolts from the local hardware store instead of the supplied screws. The BS-678 is backed with a five year warranty.

Suppliers

Company
Product
Description
Supplier Links
Public Address Speaker - BS-678 - Visual Sound, Inc.
Broomall, PA, USA
Public Address Speaker
BS-678
Public Address Speaker BS-678
TOA Electronics, Inc. Double-cone type speaker with a wooden cabinet that has a stylish, compact and unobtrusive design. The BS-678 is a double-cone type speaker with a wooden cabinet that has a stylish, compact and unobtrusive design that delivers highly cost-effective performance. A push-in type input connector allows easy cable connections and bridge wiring. The selectable input impedance can be easily adjusted by changing the tap position of the unit's transformer. The 6" (16cm) double cone speaker unit ensures high-quality sound, making the BS-678 ideal for BGM (background music) and announcement applications. The BG-678 can be installed in either a horizontal or a vertical orientation. Its structure permits direct wall stud installation with the supplied tapping screws 5/32" x 1-3/8" (4mm x 35mm). The BS-678 ships boxed as a pair of speakers. Note: When mounting the BS-678 to plaster board walls be sure to use sufficient "anchoring type" bolts from the local hardware store instead of the supplied screws. The BS-678 is backed with a five year warranty.

TOA Electronics, Inc.

Double-cone type speaker with a wooden cabinet that has a stylish, compact and unobtrusive design.

The BS-678 is a double-cone type speaker with a wooden cabinet that has a stylish, compact and unobtrusive design that delivers highly cost-effective performance.
A push-in type input connector allows easy cable connections and bridge wiring. The selectable input impedance can be easily adjusted by changing the tap position of the unit's transformer. The 6" (16cm) double cone speaker unit ensures high-quality sound, making the BS-678 ideal for BGM (background music) and announcement applications.
The BG-678 can be installed in either a horizontal or a vertical orientation. Its structure permits direct wall stud installation with the supplied tapping screws 5/32" x 1-3/8" (4mm x 35mm). The BS-678 ships boxed as a pair of speakers.
Note: When mounting the BS-678 to plaster board walls be sure to use sufficient "anchoring type" bolts from the local hardware store instead of the supplied screws.
The BS-678 is backed with a five year warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number BS-678
Product Name Public Address Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.27 inch (83 mm)
View Details
Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details