Visual Sound, Inc. Boulder Rock Speaker BR8

Description
OWI, Inc. • 250 Watts Maximum Power. • 8 Ohms, 2-way. • 12" Woofer, 3" Midrange, 1" Tweeter. • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 42 x 24 x 21; Weight: 200 lbs. • Color/s: Weatherized Granite.
Description
OWI, Inc. • 250 Watts Maximum Power. • 8 Ohms, 2-way. • 12" Woofer, 3" Midrange, 1" Tweeter. • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 42 x 24 x 21; Weight: 200 lbs. • Color/s: Weatherized Granite.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Boulder Rock Speaker
BR8
Boulder Rock Speaker BR8
OWI, Inc. • 250 Watts Maximum Power. • 8 Ohms, 2-way. • 12" Woofer, 3" Midrange, 1" Tweeter. • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 42 x 24 x 21; Weight: 200 lbs. • Color/s: Weatherized Granite.

OWI, Inc.

• 250 Watts Maximum Power. • 8 Ohms, 2-way. • 12" Woofer, 3" Midrange, 1" Tweeter. • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 42 x 24 x 21; Weight: 200 lbs. • Color/s: Weatherized Granite.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number BR8
Product Name Boulder Rock Speaker
Unlock Full Specs
to access all available technical data

Similar Products

50GCB SelecTone® Amplified Speakers - 50GCB-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Speaker Drivers - 6903693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
V-S Surround Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 8 ohms
Sensitivity 89.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details