Visual Sound, Inc. Sound Reinforcement Loudspeaker: 15" (38cm) High Power Woofer BR15M

Description
Yamaha Commercial Audio Systems, Inc. BR models are designed to fit the budgets of performing musicians, small churches, and schools, while delivering the full frequency response and high output of costly systems. The new BR-Series from Yamaha combines affordability with high performance. BR models are designed to fit the budgets of performing musicians, small churches, and schools, while delivering the full frequency response and high output of more costly systems. *15" (38cm) High Power Woofer *1" (25mm) Titanium Compression Driver *98 dB Sensitivity *Strong Steel Handle *Stand/pole socket *400 Watt Program/ 800 Watt Peak Power Handling
Description
Yamaha Commercial Audio Systems, Inc. BR models are designed to fit the budgets of performing musicians, small churches, and schools, while delivering the full frequency response and high output of costly systems. The new BR-Series from Yamaha combines affordability with high performance. BR models are designed to fit the budgets of performing musicians, small churches, and schools, while delivering the full frequency response and high output of more costly systems. *15" (38cm) High Power Woofer *1" (25mm) Titanium Compression Driver *98 dB Sensitivity *Strong Steel Handle *Stand/pole socket *400 Watt Program/ 800 Watt Peak Power Handling

Suppliers

Company
Product
Description
Supplier Links
Sound Reinforcement Loudspeaker: 15
Broomall, PA, USA
Sound Reinforcement Loudspeaker: 15" (38cm) High Power Woofer
BR15M
Sound Reinforcement Loudspeaker: 15" (38cm) High Power Woofer BR15M
Yamaha Commercial Audio Systems, Inc. BR models are designed to fit the budgets of performing musicians, small churches, and schools, while delivering the full frequency response and high output of costly systems. The new BR-Series from Yamaha combines affordability with high performance. BR models are designed to fit the budgets of performing musicians, small churches, and schools, while delivering the full frequency response and high output of more costly systems. *15" (38cm) High Power Woofer *1" (25mm) Titanium Compression Driver *98 dB Sensitivity *Strong Steel Handle *Stand/pole socket *400 Watt Program/ 800 Watt Peak Power Handling

Yamaha Commercial Audio Systems, Inc.

BR models are designed to fit the budgets of performing musicians, small churches, and schools, while delivering the full frequency response and high output of costly systems.

The new BR-Series from Yamaha combines affordability with high performance. BR models are designed to fit the budgets of performing musicians, small churches, and schools, while delivering the full frequency response and high output of more costly systems.
*15" (38cm) High Power Woofer
*1" (25mm) Titanium Compression Driver
*98 dB Sensitivity
*Strong Steel Handle
*Stand/pole socket
*400 Watt Program/ 800 Watt Peak Power Handling

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number BR15M
Product Name Sound Reinforcement Loudspeaker: 15" (38cm) High Power Woofer
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7243112P - RS Components, Ltd.
Specs
SPL 98 dB
Nominal Power 1 watts
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1450 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details