Visual Sound, Inc. Boulder Rock Thunder Sub BR-TSUB1

Description
OWI, Inc. • 250 Watts Maximum Power. • Subwoofer. • 12" Woofer. • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 42 x 24 x 21; Weight: 200 lbs. • Color/s: Weatherized Granite.
Description
OWI, Inc. • 250 Watts Maximum Power. • Subwoofer. • 12" Woofer. • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 42 x 24 x 21; Weight: 200 lbs. • Color/s: Weatherized Granite.

Suppliers

Company
Product
Description
Supplier Links
Boulder Rock Thunder Sub - BR-TSUB1 - Visual Sound, Inc.
Broomall, PA, USA
Boulder Rock Thunder Sub
BR-TSUB1
Boulder Rock Thunder Sub BR-TSUB1
OWI, Inc. • 250 Watts Maximum Power. • Subwoofer. • 12" Woofer. • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 42 x 24 x 21; Weight: 200 lbs. • Color/s: Weatherized Granite.

OWI, Inc.

• 250 Watts Maximum Power. • Subwoofer. • 12" Woofer. • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 42 x 24 x 21; Weight: 200 lbs. • Color/s: Weatherized Granite.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number BR-TSUB1
Product Name Boulder Rock Thunder Sub
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 2500 Hz
Size 12.01 inch (305 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details