Visual Sound, Inc. BPS12-1 (SINGLE 12") and BPS12-2 (DUAL 12") SUBWOOFERS BPS12

Description
Renkus-Heinz, Inc.. The BPS12-1 and BPS12-2 Subwoofers use advanced technology and application-driven engineering to bring live sound closer to the ultimate reference point: reality. Cutting edge woofer technology high-order bandpass designs deliver outstanding bass performance. Versatile enclosure designs, combined with a wide range of mounting options and associated hardware, provide unrestricted flexibility for both portable and installed applications. Wherever audiences and operators demand superior bass performance and ease of use, BPS12-1 and BPS12-2 are the choice for suoerior bass performance.
Description
Renkus-Heinz, Inc.. The BPS12-1 and BPS12-2 Subwoofers use advanced technology and application-driven engineering to bring live sound closer to the ultimate reference point: reality. Cutting edge woofer technology high-order bandpass designs deliver outstanding bass performance. Versatile enclosure designs, combined with a wide range of mounting options and associated hardware, provide unrestricted flexibility for both portable and installed applications. Wherever audiences and operators demand superior bass performance and ease of use, BPS12-1 and BPS12-2 are the choice for suoerior bass performance.

Suppliers

Company
Product
Description
Supplier Links
BPS12-1 (SINGLE 12
Broomall, PA, USA
BPS12-1 (SINGLE 12") and BPS12-2 (DUAL 12") SUBWOOFERS
BPS12
BPS12-1 (SINGLE 12") and BPS12-2 (DUAL 12") SUBWOOFERS BPS12
Renkus-Heinz, Inc.. The BPS12-1 and BPS12-2 Subwoofers use advanced technology and application-driven engineering to bring live sound closer to the ultimate reference point: reality. Cutting edge woofer technology high-order bandpass designs deliver outstanding bass performance. Versatile enclosure designs, combined with a wide range of mounting options and associated hardware, provide unrestricted flexibility for both portable and installed applications. Wherever audiences and operators demand superior bass performance and ease of use, BPS12-1 and BPS12-2 are the choice for suoerior bass performance.

Renkus-Heinz, Inc..

The BPS12-1 and BPS12-2 Subwoofers use advanced technology and application-driven engineering to bring live sound closer to the ultimate reference point: reality.

Cutting edge woofer technology high-order bandpass designs deliver outstanding bass performance. Versatile enclosure designs, combined with a wide range of mounting options and associated hardware, provide unrestricted flexibility for both portable and installed applications. Wherever audiences and operators demand superior bass performance and ease of use, BPS12-1 and BPS12-2 are the choice for suoerior bass performance.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number BPS12
Product Name BPS12-1 (SINGLE 12") and BPS12-2 (DUAL 12") SUBWOOFERS
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 3643212 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Size 7.09 inch (180 mm)
View Details
Energy Power Bar Elite Soundbar -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 250 watts
Frequency Response 40 to 20000 Hz
Weight 3174.60 g (112.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details