Visual Sound, Inc. Broadcast Stereo Headset BPHS1

Description
Audio-Technica U.S., Inc. Created especially for on-air news & sports broadcasting, announcing & interviews, this rugged stereo headset offers natural, highly intelligible and focused vocal reproduction, closed-back circumaural (around-the-ear) ear cups to seal out background noise, and a high-output dynamic microphone mounted on a flexible gooseneck boom. The headset's microphone has a cardioid polar pattern tailored for pickup of speech with maximum voice intelligibility over a wide range of frequencies. It is more sensitive to sound originating directly in front of the element, making it useful in reducing pickup of unwanted sounds. The flexible gooseneck boom swivels for easy positioning on either the right or left side.
Description
Audio-Technica U.S., Inc. Created especially for on-air news & sports broadcasting, announcing & interviews, this rugged stereo headset offers natural, highly intelligible and focused vocal reproduction, closed-back circumaural (around-the-ear) ear cups to seal out background noise, and a high-output dynamic microphone mounted on a flexible gooseneck boom. The headset's microphone has a cardioid polar pattern tailored for pickup of speech with maximum voice intelligibility over a wide range of frequencies. It is more sensitive to sound originating directly in front of the element, making it useful in reducing pickup of unwanted sounds. The flexible gooseneck boom swivels for easy positioning on either the right or left side.

Suppliers

Company
Product
Description
Supplier Links
Broadcast Stereo Headset - BPHS1 - Visual Sound, Inc.
Broomall, PA, USA
Broadcast Stereo Headset
BPHS1
Broadcast Stereo Headset BPHS1
Audio-Technica U.S., Inc. Created especially for on-air news & sports broadcasting, announcing & interviews, this rugged stereo headset offers natural, highly intelligible and focused vocal reproduction, closed-back circumaural (around-the-ear) ear cups to seal out background noise, and a high-output dynamic microphone mounted on a flexible gooseneck boom. The headset's microphone has a cardioid polar pattern tailored for pickup of speech with maximum voice intelligibility over a wide range of frequencies. It is more sensitive to sound originating directly in front of the element, making it useful in reducing pickup of unwanted sounds. The flexible gooseneck boom swivels for easy positioning on either the right or left side.

Audio-Technica U.S., Inc.

Created especially for on-air news & sports broadcasting, announcing & interviews, this rugged stereo headset offers natural, highly intelligible and focused vocal reproduction, closed-back circumaural (around-the-ear) ear cups to seal out background noise, and a high-output dynamic microphone mounted on a flexible gooseneck boom.
The headset's microphone has a cardioid polar pattern tailored for pickup of speech with maximum voice intelligibility over a wide range of frequencies. It is more sensitive to sound originating directly in front of the element, making it useful in reducing pickup of unwanted sounds. The flexible gooseneck boom swivels for easy positioning on either the right or left side.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number BPHS1
Product Name Broadcast Stereo Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM73D122V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Dynamic Instrument Microphone - f6 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 1.2 mV/Pa (8274 mV/psi)
View Details