Visual Sound, Inc. Subminiature Omnidirectional Condenser Lavalier Microphone BP896cW MicroPoint™

Description
Audio-Technica U.S., Inc. BP896 Subminiature Omnidirectional Condenser Lavalier Microphone, less power module. 1.4 m (55") permanently attached miniature cable terminated with locking 4-pin connector for use with Audio-Technica UniPak® body-pack wireless transmitters. Includes two AT8157 windscreens, six element covers (2 white, 2 beige, 2 black), a viper clip base, a clothing clip base, three black single mic holders, two black double mic holders, and a carrying case. Available in black and beige, wired and wireless models, see BP896 for more information.
Description
Audio-Technica U.S., Inc. BP896 Subminiature Omnidirectional Condenser Lavalier Microphone, less power module. 1.4 m (55") permanently attached miniature cable terminated with locking 4-pin connector for use with Audio-Technica UniPak® body-pack wireless transmitters. Includes two AT8157 windscreens, six element covers (2 white, 2 beige, 2 black), a viper clip base, a clothing clip base, three black single mic holders, two black double mic holders, and a carrying case. Available in black and beige, wired and wireless models, see BP896 for more information.

Suppliers

Company
Product
Description
Supplier Links
Subminiature Omnidirectional Condenser Lavalier Microphone - BP896cW MicroPoint™ - Visual Sound, Inc.
Broomall, PA, USA
Subminiature Omnidirectional Condenser Lavalier Microphone
BP896cW MicroPoint™
Subminiature Omnidirectional Condenser Lavalier Microphone BP896cW MicroPoint™
Audio-Technica U.S., Inc. BP896 Subminiature Omnidirectional Condenser Lavalier Microphone, less power module. 1.4 m (55") permanently attached miniature cable terminated with locking 4-pin connector for use with Audio-Technica UniPak® body-pack wireless transmitters. Includes two AT8157 windscreens, six element covers (2 white, 2 beige, 2 black), a viper clip base, a clothing clip base, three black single mic holders, two black double mic holders, and a carrying case. Available in black and beige, wired and wireless models, see BP896 for more information.

Audio-Technica U.S., Inc.

BP896 Subminiature Omnidirectional Condenser Lavalier Microphone, less power module. 1.4 m (55") permanently attached miniature cable terminated with locking 4-pin connector for use with Audio-Technica UniPak® body-pack wireless transmitters. Includes two AT8157 windscreens, six element covers (2 white, 2 beige, 2 black), a viper clip base, a clothing clip base, three black single mic holders, two black double mic holders, and a carrying case. Available in black and beige, wired and wireless models, see BP896 for more information.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number BP896cW MicroPoint™
Product Name Subminiature Omnidirectional Condenser Lavalier Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Wireless Systems Microphone - W3ADX10 Wireless Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 18000 Hz
Sensitivity 5 mV/Pa (34473 mV/psi)
View Details