Visual Sound, Inc. Grille-Clock/Speaker, Steel, Surface, 26in L x 14.5in H, White BP-700

Description
Lowell Manufacturing Company BP-700: round bezel steel grille and frame (fits backbox PC712) GRILLE/FRAME (surface-mount): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 26"L x 14.5"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).
Description
Lowell Manufacturing Company BP-700: round bezel steel grille and frame (fits backbox PC712) GRILLE/FRAME (surface-mount): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 26"L x 14.5"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).

Suppliers

Company
Product
Description
Supplier Links
Grille-Clock/Speaker, Steel, Surface, 26in L x 14.5in H, White - BP-700 - Visual Sound, Inc.
Broomall, PA, USA
Grille-Clock/Speaker, Steel, Surface, 26in L x 14.5in H, White
BP-700
Grille-Clock/Speaker, Steel, Surface, 26in L x 14.5in H, White BP-700
Lowell Manufacturing Company BP-700: round bezel steel grille and frame (fits backbox PC712) GRILLE/FRAME (surface-mount): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 26"L x 14.5"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).

Lowell Manufacturing Company

BP-700: round bezel steel grille and frame (fits backbox PC712)
GRILLE/FRAME (surface-mount): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 26"L x 14.5"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number BP-700
Product Name Grille-Clock/Speaker, Steel, Surface, 26in L x 14.5in H, White
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6903696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.52 inch (166 mm)
View Details
300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1200 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details