Visual Sound, Inc. Grille-Clock/Speaker, Steel, Recessed, 27.25in L x 17in H, White BP-300

Description
Lowell Manufacturing Company BP-300: round bezel steel grille and frame (fits backbox PC312) GRILLE/FRAME (recessed): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 27.25"L x 17"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).
Description
Lowell Manufacturing Company BP-300: round bezel steel grille and frame (fits backbox PC312) GRILLE/FRAME (recessed): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 27.25"L x 17"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).

Suppliers

Company
Product
Description
Supplier Links
Grille-Clock/Speaker, Steel, Recessed, 27.25in L x 17in H, White - BP-300 - Visual Sound, Inc.
Broomall, PA, USA
Grille-Clock/Speaker, Steel, Recessed, 27.25in L x 17in H, White
BP-300
Grille-Clock/Speaker, Steel, Recessed, 27.25in L x 17in H, White BP-300
Lowell Manufacturing Company BP-300: round bezel steel grille and frame (fits backbox PC312) GRILLE/FRAME (recessed): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 27.25"L x 17"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).

Lowell Manufacturing Company

BP-300: round bezel steel grille and frame (fits backbox PC312)
GRILLE/FRAME (recessed): for clock/speaker center with 8" speaker and industry standard 12" analog clock. White. 27.25"L x 17"W. Sample configuration of clock/speaker center is shown at left (speaker, backbox and clock not included with grille/frame).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number BP-300
Product Name Grille-Clock/Speaker, Steel, Recessed, 27.25in L x 17in H, White
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 3.94 inch (100 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details