Visual Sound, Inc. Pro 75-ohm Coax, BNC to BNC, 25 ft BNC-06-125

Description
Hosa Technology, Inc. This cable is designed for use in low-power video and RF applications. It is ideal for use as an HD-SDI or word clock cable • True 75-ohm (RG-6/U) coax for accurate video and RF signal transfer • 18 AWG Oxygen-Free Copper (OFC) conductor for enhanced signal clarity • 95% OFC braided and Al-Mylar shields for complete EMI and RFI rejection
Description
Hosa Technology, Inc. This cable is designed for use in low-power video and RF applications. It is ideal for use as an HD-SDI or word clock cable • True 75-ohm (RG-6/U) coax for accurate video and RF signal transfer • 18 AWG Oxygen-Free Copper (OFC) conductor for enhanced signal clarity • 95% OFC braided and Al-Mylar shields for complete EMI and RFI rejection

Suppliers

Company
Product
Description
Supplier Links
Pro 75-ohm Coax, BNC to BNC, 25 ft - BNC-06-125 - Visual Sound, Inc.
Broomall, PA, USA
Pro 75-ohm Coax, BNC to BNC, 25 ft
BNC-06-125
Pro 75-ohm Coax, BNC to BNC, 25 ft BNC-06-125
Hosa Technology, Inc. This cable is designed for use in low-power video and RF applications. It is ideal for use as an HD-SDI or word clock cable • True 75-ohm (RG-6/U) coax for accurate video and RF signal transfer • 18 AWG Oxygen-Free Copper (OFC) conductor for enhanced signal clarity • 95% OFC braided and Al-Mylar shields for complete EMI and RFI rejection

Hosa Technology, Inc.

This cable is designed for use in low-power video and RF applications. It is ideal for use as an HD-SDI or word clock cable

• True 75-ohm (RG-6/U) coax for accurate video and RF signal transfer • 18 AWG Oxygen-Free Copper (OFC) conductor for enhanced signal clarity • 95% OFC braided and Al-Mylar shields for complete EMI and RFI rejection

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number BNC-06-125
Product Name Pro 75-ohm Coax, BNC to BNC, 25 ft
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

“N” Male to BNC Female, Adapter - SALE-9326 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (F) Panel Mount Connector with Two Pin - ET-BFS-TP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Solder
View Details