Visual Sound, Inc. Pro 75-ohm Coax, BNC to BNC, 10 ft BNC-06-110

Description
Hosa Technology, Inc. This cable is designed for use in low-power video and RF applications. It is ideal for use as an HD-SDI or word clock cable • True 75-ohm (RG-6/U) coax for accurate video and RF signal transfer • 18 AWG Oxygen-Free Copper (OFC) conductor for enhanced signal clarity • 95% OFC braided and Al-Mylar shields for complete EMI and RFI rejection
Description
Hosa Technology, Inc. This cable is designed for use in low-power video and RF applications. It is ideal for use as an HD-SDI or word clock cable • True 75-ohm (RG-6/U) coax for accurate video and RF signal transfer • 18 AWG Oxygen-Free Copper (OFC) conductor for enhanced signal clarity • 95% OFC braided and Al-Mylar shields for complete EMI and RFI rejection

Suppliers

Company
Product
Description
Supplier Links
Pro 75-ohm Coax, BNC to BNC, 10 ft - BNC-06-110 - Visual Sound, Inc.
Broomall, PA, USA
Pro 75-ohm Coax, BNC to BNC, 10 ft
BNC-06-110
Pro 75-ohm Coax, BNC to BNC, 10 ft BNC-06-110
Hosa Technology, Inc. This cable is designed for use in low-power video and RF applications. It is ideal for use as an HD-SDI or word clock cable • True 75-ohm (RG-6/U) coax for accurate video and RF signal transfer • 18 AWG Oxygen-Free Copper (OFC) conductor for enhanced signal clarity • 95% OFC braided and Al-Mylar shields for complete EMI and RFI rejection

Hosa Technology, Inc.

This cable is designed for use in low-power video and RF applications. It is ideal for use as an HD-SDI or word clock cable

• True 75-ohm (RG-6/U) coax for accurate video and RF signal transfer • 18 AWG Oxygen-Free Copper (OFC) conductor for enhanced signal clarity • 95% OFC braided and Al-Mylar shields for complete EMI and RFI rejection

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number BNC-06-110
Product Name Pro 75-ohm Coax, BNC to BNC, 10 ft
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
RJ45 For 2 Pair Cables Plug w/Strain Relief sleeve (Cat 5e) - 190015 (ISDN) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
View Details