Visual Sound, Inc. Unidirectional Dynamic Push to Talk and Push to Lock Desk Base Microphone BM500EX

Description
Paso Sound Products, Inc. Push-to-talk, Desk Base Unidirectional Electret Microphone with integral push to-talk switch and push-to-lock switch. The microphone is supplied with a 15-ft. shielded cable and is attached to the die-cast base by a female XLR Connector (the male XLR Connector is built-in the base of the Microphone). The cable consists of two conductors shielded for the balanced microphone input of a PASO Amplifier. The VOX Circuit of the PASO Amplifier provides muting. Low Impedance Push to Talk and Push to Lock Switches Die-Cast Base with Flexible Gooseneck Shock Mounted Gooseneck and Element Built-in XLR Male Connector
Description
Paso Sound Products, Inc. Push-to-talk, Desk Base Unidirectional Electret Microphone with integral push to-talk switch and push-to-lock switch. The microphone is supplied with a 15-ft. shielded cable and is attached to the die-cast base by a female XLR Connector (the male XLR Connector is built-in the base of the Microphone). The cable consists of two conductors shielded for the balanced microphone input of a PASO Amplifier. The VOX Circuit of the PASO Amplifier provides muting. Low Impedance Push to Talk and Push to Lock Switches Die-Cast Base with Flexible Gooseneck Shock Mounted Gooseneck and Element Built-in XLR Male Connector

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Unidirectional Dynamic Push to Talk and Push to Lock Desk Base Microphone
BM500EX
Unidirectional Dynamic Push to Talk and Push to Lock Desk Base Microphone BM500EX
Paso Sound Products, Inc. Push-to-talk, Desk Base Unidirectional Electret Microphone with integral push to-talk switch and push-to-lock switch. The microphone is supplied with a 15-ft. shielded cable and is attached to the die-cast base by a female XLR Connector (the male XLR Connector is built-in the base of the Microphone). The cable consists of two conductors shielded for the balanced microphone input of a PASO Amplifier. The VOX Circuit of the PASO Amplifier provides muting. Low Impedance Push to Talk and Push to Lock Switches Die-Cast Base with Flexible Gooseneck Shock Mounted Gooseneck and Element Built-in XLR Male Connector

Paso Sound Products, Inc.

Push-to-talk, Desk Base Unidirectional Electret Microphone with integral push to-talk switch and push-to-lock switch. The microphone is supplied with a 15-ft. shielded cable and is attached to the die-cast base by a female XLR Connector (the male XLR Connector is built-in the base of the Microphone). The cable consists of two conductors shielded for the balanced microphone input of a PASO Amplifier. The VOX Circuit of the PASO Amplifier provides muting.

  • Low Impedance
  • Push to Talk and Push to Lock Switches
  • Die-Cast Base with Flexible Gooseneck
  • Shock Mounted Gooseneck and Element
  • Built-in XLR Male Connector
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number BM500EX
Product Name Unidirectional Dynamic Push to Talk and Push to Lock Desk Base Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - WM7121PIMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1161 inch (2.95 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details