Visual Sound, Inc. BluePack - Wireless Audio Belt Pack BluePack

Description
JK Audio BluePack allows connection of a professional mic, headphones and recorder to any Bluetooth equipped cell phone or notebook. BluePack allows connection of a broadcast style headset to a cell phone equipped with Bluetooth Wireless Technology. This sleek belt pack provides professional XLR and 1/4" connections as well as 3. mm connections to a recorder or mixer. BluePack pairs to your cell phone like a Bluetooth wireless headset. This professional microphone preamp and powerful headphone amplifier make sure the message gets through. A 3.5 mm stereo line input jack allows recordings to be mixed into the conversation. The 3.5 mm stereo line output jack provides your full bandwidth microphone signal on the left channel and Bluetooth audio on the right channel. Like any phone call, live interviews are limited to 3.4 kHz voice bandwidth back to the station. This stereo output jack allows you to make a full bandwidth recording using your favorite recorder. The stereo headphone output gives you a mix of the XLR microphone input, 3.5 mm input, and Bluetooth audio. This powerful ½ watt stereo headphone amplifier will cut through any crowd noise. BluePack also pairs to Bluetooth equipped sound cards and music players in full bandwidth stereo A2DP mode.
Description
JK Audio BluePack allows connection of a professional mic, headphones and recorder to any Bluetooth equipped cell phone or notebook. BluePack allows connection of a broadcast style headset to a cell phone equipped with Bluetooth Wireless Technology. This sleek belt pack provides professional XLR and 1/4" connections as well as 3. mm connections to a recorder or mixer. BluePack pairs to your cell phone like a Bluetooth wireless headset. This professional microphone preamp and powerful headphone amplifier make sure the message gets through. A 3.5 mm stereo line input jack allows recordings to be mixed into the conversation. The 3.5 mm stereo line output jack provides your full bandwidth microphone signal on the left channel and Bluetooth audio on the right channel. Like any phone call, live interviews are limited to 3.4 kHz voice bandwidth back to the station. This stereo output jack allows you to make a full bandwidth recording using your favorite recorder. The stereo headphone output gives you a mix of the XLR microphone input, 3.5 mm input, and Bluetooth audio. This powerful ½ watt stereo headphone amplifier will cut through any crowd noise. BluePack also pairs to Bluetooth equipped sound cards and music players in full bandwidth stereo A2DP mode.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
BluePack - Wireless Audio Belt Pack
BluePack
BluePack - Wireless Audio Belt Pack BluePack
JK Audio BluePack allows connection of a professional mic, headphones and recorder to any Bluetooth equipped cell phone or notebook. BluePack allows connection of a broadcast style headset to a cell phone equipped with Bluetooth Wireless Technology. This sleek belt pack provides professional XLR and 1/4" connections as well as 3. mm connections to a recorder or mixer. BluePack pairs to your cell phone like a Bluetooth wireless headset. This professional microphone preamp and powerful headphone amplifier make sure the message gets through. A 3.5 mm stereo line input jack allows recordings to be mixed into the conversation. The 3.5 mm stereo line output jack provides your full bandwidth microphone signal on the left channel and Bluetooth audio on the right channel. Like any phone call, live interviews are limited to 3.4 kHz voice bandwidth back to the station. This stereo output jack allows you to make a full bandwidth recording using your favorite recorder. The stereo headphone output gives you a mix of the XLR microphone input, 3.5 mm input, and Bluetooth audio. This powerful ½ watt stereo headphone amplifier will cut through any crowd noise. BluePack also pairs to Bluetooth equipped sound cards and music players in full bandwidth stereo A2DP mode.

JK Audio

BluePack allows connection of a professional mic, headphones and recorder to any Bluetooth equipped cell phone or notebook.

BluePack allows connection of a broadcast style headset to a cell phone equipped with Bluetooth Wireless Technology. This sleek belt pack provides professional XLR and 1/4" connections as well as 3. mm connections to a recorder or mixer. BluePack pairs to your cell phone like a Bluetooth wireless headset. This professional microphone preamp and powerful headphone amplifier make sure the message gets through. A 3.5 mm stereo line input jack allows recordings to be mixed into the conversation. The 3.5 mm stereo line output jack provides your full bandwidth microphone signal on the left channel and Bluetooth audio on the right channel. Like any phone call, live interviews are limited to 3.4 kHz voice bandwidth back to the station. This stereo output jack allows you to make a full bandwidth recording using your favorite recorder. The stereo headphone output gives you a mix of the XLR microphone input, 3.5 mm input, and Bluetooth audio. This powerful ½ watt stereo headphone amplifier will cut through any crowd noise. BluePack also pairs to Bluetooth equipped sound cards and music players in full bandwidth stereo A2DP mode.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number BluePack
Product Name BluePack - Wireless Audio Belt Pack
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Single-ended, OTL Headphone and pre amplifier - WA2 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details