Visual Sound, Inc. UHP 220W Lamp BL-FS220B

Description
Optoma Technology, Inc. UHP 220W Lamp Projector Compatibility: TX7156/TW1692 Product Dimension: 4" x 4" x 4" Product Weight: 1 lbs UPC Code: 796435 01 102 4
Description
Optoma Technology, Inc. UHP 220W Lamp Projector Compatibility: TX7156/TW1692 Product Dimension: 4" x 4" x 4" Product Weight: 1 lbs UPC Code: 796435 01 102 4

Suppliers

Company
Product
Description
Supplier Links
UHP 220W Lamp - BL-FS220B - Visual Sound, Inc.
Broomall, PA, USA
UHP 220W Lamp
BL-FS220B
UHP 220W Lamp BL-FS220B
Optoma Technology, Inc. UHP 220W Lamp Projector Compatibility: TX7156/TW1692 Product Dimension: 4" x 4" x 4" Product Weight: 1 lbs UPC Code: 796435 01 102 4

Optoma Technology, Inc.

UHP 220W Lamp Projector Compatibility: TX7156/TW1692 Product Dimension: 4" x 4" x 4" Product Weight: 1 lbs UPC Code: 796435 01 102 4

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Projection Lamps
Product Number BL-FS220B
Product Name UHP 220W Lamp
Unlock Full Specs
to access all available technical data