Visual Sound, Inc. Projector Compatibility: Fits Projectors up to TX779/TH1060/TX779-3D/TH1060P BK-4501

Description
Optoma Technology, Inc. Roller Case with Detachable Computer Bag and Height Adjustable Handle Part#: BK-4501 Product Dimensions: 22" x 14" x 11" UPC Code: 796435 05 010 8
Description
Optoma Technology, Inc. Roller Case with Detachable Computer Bag and Height Adjustable Handle Part#: BK-4501 Product Dimensions: 22" x 14" x 11" UPC Code: 796435 05 010 8

Suppliers

Company
Product
Description
Supplier Links
Projector Compatibility: Fits Projectors up to TX779/TH1060/TX779-3D/TH1060P - BK-4501 - Visual Sound, Inc.
Broomall, PA, USA
Projector Compatibility: Fits Projectors up to TX779/TH1060/TX779-3D/TH1060P
BK-4501
Projector Compatibility: Fits Projectors up to TX779/TH1060/TX779-3D/TH1060P BK-4501
Optoma Technology, Inc. Roller Case with Detachable Computer Bag and Height Adjustable Handle Part#: BK-4501 Product Dimensions: 22" x 14" x 11" UPC Code: 796435 05 010 8

Optoma Technology, Inc.

Roller Case with Detachable Computer Bag and Height Adjustable Handle Part#: BK-4501 Product Dimensions: 22" x 14" x 11" UPC Code: 796435 05 010 8

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number BK-4501
Product Name Projector Compatibility: Fits Projectors up to TX779/TH1060/TX779-3D/TH1060P
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details