Visual Sound, Inc. Bent horn subwoofer BH760

Description
EAW - Eastern Acoustic Works, Inc. Horn-loaded for high efficiency and output. Ideal companion to KF760. Line Array Sized for efficient truck packing. Response to below 30 Hz to capture lowest musical notes 1600 watt rating Enclosure pads nest together for stacking ability. The BH760 bent horn subwoofer is engineered as both a companion to the KF760 Line Array and for other applications requiring extremely high output at low frequencies in a relatively small package. The two high-power 12-inch transducers load into an expanding horn that is over 10 feet in length. Arrays of two or more operate with increased output due to coupling effects between the horns.The BH760 is designed to be easily transportable with integral handles and an optional caster pallet. Built-in skids on its top and bottom drop into recesses on vertically adjacent enclosures for added stability when stacked. Its 45-inch depth allows efficient two-wide truck-packing.
Description
EAW - Eastern Acoustic Works, Inc. Horn-loaded for high efficiency and output. Ideal companion to KF760. Line Array Sized for efficient truck packing. Response to below 30 Hz to capture lowest musical notes 1600 watt rating Enclosure pads nest together for stacking ability. The BH760 bent horn subwoofer is engineered as both a companion to the KF760 Line Array and for other applications requiring extremely high output at low frequencies in a relatively small package. The two high-power 12-inch transducers load into an expanding horn that is over 10 feet in length. Arrays of two or more operate with increased output due to coupling effects between the horns.The BH760 is designed to be easily transportable with integral handles and an optional caster pallet. Built-in skids on its top and bottom drop into recesses on vertically adjacent enclosures for added stability when stacked. Its 45-inch depth allows efficient two-wide truck-packing.

Suppliers

Company
Product
Description
Supplier Links
Bent horn subwoofer - BH760 - Visual Sound, Inc.
Broomall, PA, USA
Bent horn subwoofer
BH760
Bent horn subwoofer BH760
EAW - Eastern Acoustic Works, Inc. Horn-loaded for high efficiency and output. Ideal companion to KF760. Line Array Sized for efficient truck packing. Response to below 30 Hz to capture lowest musical notes 1600 watt rating Enclosure pads nest together for stacking ability. The BH760 bent horn subwoofer is engineered as both a companion to the KF760 Line Array and for other applications requiring extremely high output at low frequencies in a relatively small package. The two high-power 12-inch transducers load into an expanding horn that is over 10 feet in length. Arrays of two or more operate with increased output due to coupling effects between the horns.The BH760 is designed to be easily transportable with integral handles and an optional caster pallet. Built-in skids on its top and bottom drop into recesses on vertically adjacent enclosures for added stability when stacked. Its 45-inch depth allows efficient two-wide truck-packing.

EAW - Eastern Acoustic Works, Inc.

Horn-loaded for high efficiency and output. Ideal companion to KF760. Line Array Sized for efficient truck packing. Response to below 30 Hz to capture lowest musical notes 1600 watt rating Enclosure pads nest together for stacking ability.

The BH760 bent horn subwoofer is engineered as both a companion to the KF760 Line Array and for other applications requiring extremely high output at low frequencies in a relatively small package. The two high-power 12-inch transducers load into an expanding horn that is over 10 feet in length. Arrays of two or more operate with increased output due to coupling effects between the horns.The BH760 is designed to be easily transportable with integral handles and an optional caster pallet. Built-in skids on its top and bottom drop into recesses on vertically adjacent enclosures for added stability when stacked. Its 45-inch depth allows efficient two-wide truck-packing.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number BH760
Product Name Bent horn subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7903984 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speakers - 423-1248-ND - DigiKey
Knowles Electronics, LLC.
View Details
2 suppliers